EN
  • EN
  • DE

TSH512CFT

Part No TSH512CFT
Manufacturer STMicroelectronics
Catalog RF Transmitters
Description IC IR XMITTER/GEN HI-FI 44-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 400kHz to 11MHz
Applications Infrared Headsets, Infrared Hi-Fi Stereo Transmitters
Modulation or Protocol FM
Current - Transmitting 16mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Dimension 44-LQFP
Win Source Part Number 035309-TSH512CFT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH512CFT CAD Model

Description

STMicroelectronics TSH512CFT - High-Fidelity Operational Amplifier

The TSH512CFT from STMicroelectronics is a state-of-the-art operational amplifier that boasts high fidelity and precision, making it an ideal choice for audio and professional applications. This high-performance op-amp is designed to deliver exceptional sound quality with low harmonic distortion and noise, ensuring an uncolored and pure audio reproduction.

Featuring a wide supply voltage range from 4.5V to 16V, the TSH512CFT is versatile and can be integrated into a variety of circuits without the need for multiple power supplies. This operational amplifier has a high slew rate of 5V/μs, which allows it to handle rapid signal changes with ease, providing a clear and dynamic audio output.

The TSH512CFT also offers a low input bias current, which minimizes errors in applications requiring high impedance. Its low input offset voltage ensures accurate signal amplification, making it suitable for high-fidelity audio applications and precision analog processing. With a unity-gain bandwidth of 27MHz, this op-amp can work effectively across a broad range of frequencies, accommodating a wide array of audio signals.

Its robust design includes a thermal shutdown feature that protects the device from overheating, ensuring reliability and longevity in demanding environments. Additionally, the TSH512CFT comes in a compact package, making it easy to implement in space-constrained applications without sacrificing performance.

With its low noise performance and high output drive capability, the TSH512CFT is perfect for professional audio equipment, high-quality music players, studio mixers, and other applications where audio integrity is paramount. Whether you're designing a sophisticated audio system or looking for a reliable op-amp for precision analog processing, the TSH512CFT from STMicroelectronics is a choice that will not disappoint.

For detailed specifications and application support, visit the official STMicroelectronics website or contact their customer support team for further assistance.

You May Also Be Interested in

Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
NXP / Nexperia
Lowest to $22.8251
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3079 $59.5422
43+ $2.7143 $116.7149
66+ $2.6288 $173.5008
91+ $2.5445 $231.5495
118+ $2.4602 $290.3036
158+ $2.2049 $348.3742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess