EN
  • EN
  • DE

TSM100IDT

Part No TSM100IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier, Comparator IC Power Management 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TSM100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-2330-1, -497-2330-2, 497-2330-2, -497-2330-1, 1805-TSM100IDTCT, 1805-TSM100IDTTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937700-TSM100IDT
Ultra Librarian 3D Model Ultra Librarian TSM100IDT CAD Model

Description

The TSM100IDT is a high-precision voltage reference component designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is engineered to provide a stable and accurate reference voltage, which is a critical component in various electronic circuits, particularly in analog-to-digital converters, digital-to-analog converters, and power supply circuits.

Key Features

  • High Accuracy: The TSM100IDT offers excellent accuracy, ensuring that the output voltage remains consistent over variations in temperature, load conditions, and time.
  • Low Temperature Coefficient: This device boasts a low temperature coefficient, which means the output voltage is minimally affected by temperature changes, making it ideal for applications that operate across a wide range of temperatures.
  • Wide Operating Voltage Range: It has a broad operating voltage range, which provides flexibility in different circuit designs and applications.
  • Low Dropout Voltage: The TSM100IDT features a low dropout voltage that allows it to function correctly even when the supply voltage is very close to the output voltage, enhancing its efficiency in low-voltage operations.
  • High Output Current Capability: It can supply a high output current, which is beneficial for circuits that require a reference voltage to drive larger loads.

Applications

  • Power Supply Control
  • Battery Chargers
  • Data Acquisition Systems
  • Instrumentation
  • Automotive Electronics

The TSM100IDT is packaged in a robust, industry-standard TO-92 package, ensuring ease of integration into a wide variety of circuit boards and systems. Its long-term stability and high reliability make it an excellent choice for critical applications that demand consistent performance over time.

With the TSM100IDT, designers can trust in a voltage reference that not only meets but exceeds the stringent requirements of high-precision electronic systems. STMicroelectronics' commitment to quality and performance is evident in this component, making it a preferred choice for engineers and manufacturers worldwide.

You May Also Be Interested in

Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess