EN
  • EN
  • DE

LTC6430BIUF-15#PBF

Part No LTC6430BIUF-15#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description Differential Amplifier CATV Amplifier 2000MHz Single-Element 24-Pin QFN EP Tube / IC AMPLIFIER DRIVER 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Amplifier
Applications Driver
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 784356-LTC6430BIUF-15#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6430-15
Introduction Date December 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6430BIUF-15#PBF CAD Model

Description

The LTC6430BIUF-15#PBF is a high-performance, fixed-gain differential amplifier from Linear Technology, designed to provide precision signal conditioning in a variety of high-frequency applications. With its wide bandwidth and high linearity, this amplifier is an excellent choice for telecommunications, test equipment, and radar systems where signal integrity is paramount.

Key Features

  • Frequency Range: The LTC6430BIUF-15#PBF operates effectively over a broad frequency range, making it suitable for a wide array of RF and IF applications.
  • Fixed Gain: This amplifier offers a stable fixed gain of 15dB, which helps to maintain consistent signal amplification across different operating conditions.
  • High Linearity: The exceptional linearity minimizes distortion and allows for accurate signal amplification, which is critical for high-performance communications systems.
  • Low Noise Figure: Its low noise figure ensures that signal integrity is preserved by minimizing additional noise during amplification.
  • Differential Inputs and Outputs: The differential I/O provides improved noise immunity and is well-suited for driving analog-to-digital converters (ADCs).
  • Robust Thermal Performance: The LTC6430BIUF-15#PBF is designed to operate reliably over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Quality and Reliability: Manufactured by Linear Technology, this amplifier is built with the quality and reliability that customers have come to expect from a leading semiconductor company.

Applications

The LTC6430BIUF-15#PBF is ideal for use in:

  • High-speed data acquisition systems
  • Wireless and wired broadband communications
  • IF and RF signal processing
  • Radar and satellite subsystems
  • Test and measurement equipment

Package and Quality

This amplifier comes in a compact QFN-24 package, providing a space-efficient solution without compromising on performance. The part number LTC6430BIUF-15#PBF indicates that it is available in a lead-free finish, adhering to environmental standards and regulations. Linear Technology ensures that this product meets stringent quality control measures, delivering reliability and performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6508 $51.1112
34+ $2.9955 $101.8470
52+ $2.9019 $150.8988
72+ $2.8083 $202.1976
93+ $2.7147 $252.4671
124+ $2.4339 $301.8036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess