EN
  • EN
  • DE

LM193AJ-QMLV

Part No LM193AJ-QMLV
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE DUA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
CMRR, PSRR (Typ) 60dB CMRR, 60dB PSRR
Propagation Delay (Max) 700ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614265-LM193AJ-QMLV
Ultra Librarian 3D Model Ultra Librarian LM193AJ-QMLV CAD Model

Description

The LM193AJ-QMLV is a high-quality, precision comparator designed and manufactured by Texas Instruments, one of the leading semiconductor companies globally. This product is part of the LMx93 series of voltage comparators that are specifically designed to operate over a wide range of supply voltages while providing reliable performance in various applications.

Key Features

  • Voltage Range: The comparator can function effectively across a wide supply voltage range, making it a versatile choice for diverse electrical circuits.
  • Low Power Consumption: It is designed for low power consumption, making it an ideal choice for battery-powered and energy-efficient applications.
  • High Precision: The LM193AJ-QMLV offers high precision with a tight offset voltage specification, ensuring accurate signal comparison.
  • Differential Input Voltage Range: It features a differential input voltage range equal to the supply voltage, which enhances its flexibility in various design configurations.
  • Output Compatibility: The output of the comparator is compatible with TTL, MOS, and CMOS logic systems, ensuring easy integration into a wide range of electronic systems.
  • QMLV Certification: The QMLV certification indicates that this product meets the rigorous standards for space applications, ensuring high reliability and performance in extreme environments.

Applications

The LM193AJ-QMLV is ideal for use in multiple applications where precision and reliability are paramount. It is commonly used in:

  • Control systems
  • Logic voltage translation
  • Window comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Level shifters
  • Space and satellite systems due to its QMLV certification

Quality and Reliability

With Texas Instruments' commitment to quality, the LM193AJ-QMLV is manufactured to the highest standards. It undergoes rigorous testing to ensure it meets or exceeds industry specifications for performance and reliability. The product's QMLV certification is a testament to its suitability for use in high-reliability and space-grade applications.

For detailed specifications, technical documentation, and application support, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $1.0268
Micrel
Lowest to $0.2645
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $12.4752
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4966 $98.9932
3+ $40.6126 $121.8378
4+ $39.3435 $157.3740
6+ $38.0744 $228.4464
7+ $36.8052 $257.6364
10+ $32.9978 $329.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess