EN
  • EN
  • DE

MAX6691MUB+T

Part No MAX6691MUB+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC TEMP-TO-PULSE WIDTH 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Temperature Sensor
Input Type Logic
Output Type Voltage
Operating Supply Current 600μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 127713-MAX6691MUB+T
Ultra Librarian 3D Model Ultra Librarian MAX6691MUB+T CAD Model

Description

Maxim Integrated MAX6691MUB+T Precision Temperature Sensor

The MAX6691MUB+T is a high-accuracy temperature sensor from Maxim Integrated, designed to provide precise temperature monitoring in a variety of applications. This sensor is part of Maxim's commitment to delivering reliable and efficient thermal management solutions.

With its small, 10-pin µMAX package, the MAX6691MUB+T is ideal for space-constrained applications. It offers a wide temperature sensing range from -40°C to +125°C, making it suitable for environments that experience extreme temperature variations. The device also features an impressive ±1°C accuracy from -40°C to +125°C, ensuring precise readings across its entire operating range.

The MAX6691MUB+T operates from a single supply voltage of 3V to 5.5V, accommodating most common system power rails. This versatility makes it easy to integrate into a variety of system designs without the need for additional power regulation.

This temperature sensor communicates over a two-wire, SMBus-compatible serial interface, which allows for easy integration into existing digital systems. It supports data rates up to 400kbps, enabling fast temperature data retrieval for real-time monitoring. The MAX6691MUB+T also features a programmable alert output that can be configured to trigger at specific temperature thresholds, providing an automatic response to critical temperature events.

The MAX6691MUB+T is tailored for applications that require high accuracy and reliability, such as telecommunications, networking equipment, servers, and portable electronics. Its robust design ensures stable performance over time and under varying environmental conditions.

In summary, the Maxim Integrated MAX6691MUB+T temperature sensor is a compact, high-precision monitoring solution that provides a reliable means of tracking temperature with minimal design complexity. Whether used in industrial controls, consumer electronics, or computer systems, this sensor delivers the performance needed to maintain optimal thermal conditions and protect sensitive components from overheating.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess