EN
  • EN
  • DE

LTC6430AIUF-15#PBF

Part No LTC6430AIUF-15#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description Differential Amplifier CATV Amplifier 2000MHz Single-Element 24-Pin QFN EP Tube / IC AMPLIFIER DRIVER 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Amplifier
Applications Driver
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 784355-LTC6430AIUF-15#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6430-15
Introduction Date December 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6430AIUF-15#PBF CAD Model

Description

The LTC6430AIUF-15#PBF is a high-performance, differential amplifier brought to you by Linear Technology, a brand renowned for its precision and quality in the realm of electronic components. This amplifier is specifically designed to cater to a wide range of applications, including high-speed data acquisition, broadband communications, and RF/IF signal chains.

Key Features

  • Wide Bandwidth: The device offers a broad frequency response, making it ideal for applications that require a wide bandwidth, such as telecommunications and test equipment.
  • High Linearity: With an OIP3 (Output Third-Order Intercept Point) of 47dBm at 240MHz, this amplifier ensures excellent linearity, which is critical for maintaining signal fidelity in complex signal environments.
  • Low Noise Figure: The LTC6430AIUF-15#PBF boasts a low noise figure of 3.3dB at 240MHz, contributing to a cleaner signal and improved overall system performance.
  • Fixed Gain: The device features a fixed gain of 15dB, providing a consistent amplification factor that simplifies system design and integration.
  • Differential Inputs and Outputs: Differential I/O enables the amplifier to reject common-mode noise and improve the signal-to-noise ratio, which is particularly beneficial in environments with high levels of interference.

Applications

The LTC6430AIUF-15#PBF is versatile and can be used in various high-performance applications, such as:

  • High-speed ADC/DAC interfacing
  • Wireless infrastructure
  • Direct conversion receivers
  • IF sampling receivers
  • Communications test equipment

Product Specifications

Parameter Value Frequency Range DC to 1GHz Gain 15dB OIP3 47dBm @ 240MHz Noise Figure 3.3dB @ 240MHz Supply Voltage 5V

With its robust design and exceptional performance, the LTC6430AIUF-15#PBF differential amplifier is an excellent choice for designers looking to enhance their signal processing capabilities in demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6335 $67.9005
6+ $18.5711 $111.4266
9+ $17.9907 $161.9163
12+ $17.4104 $208.9248
15+ $16.8300 $252.4500
20+ $15.0890 $301.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess