EN
  • EN
  • DE

MAX982ESA-T

Part No MAX982ESA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR OD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 6μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 108563-MAX982ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX982ESA-T CAD Model

Description

Product Overview: MAX982ESA-T from Maxim Integrated

The MAX982ESA-T is a versatile and high-performance micro-power voltage comparator from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This advanced component is available in a compact 8-pin SOIC package, making it an ideal choice for space-constrained designs.

Key Features

  • Low Power Consumption: The MAX982ESA-T is optimized for low-power operations, consuming as little as 4µA of supply current, which is ideal for battery-powered devices and portable applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 2.5V to 11V, or ±1.25V to ±5.5V for dual supplies, providing flexibility in various circuit configurations.
  • High Accuracy: With a precision of 2.5mV over temperature, the MAX982ESA-T ensures accurate voltage comparison, crucial for sensitive electronic systems.
  • Fast Response Time: The device boasts a fast response time, which is critical for applications requiring quick decision-making capabilities.

Applications

The MAX982ESA-T is suitable for a multitude of applications, including but not limited to:

  • Battery Management Systems
  • Threshold Detectors/Window Comparators
  • Zero-Crossing Detectors
  • Level Shifters
  • Portable Equipment
  • Medical Devices

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX982ESA-T is no exception. Customers can expect consistent performance and durability from this component. Additionally, Maxim Integrated offers comprehensive technical support for the MAX982ESA-T, including datasheets, reference designs, and customer service to assist with any design-in or application questions.

Ordering Information

The MAX982ESA-T is available for order with the option for tape and reel packaging, which is convenient for automated manufacturing processes. Its extended temperature range of -40°C to +85°C ensures reliable operation in diverse environmental conditions.

You May Also Be Interested in

NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Micrel
Comparator with Reference
Need more? Email Us
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Need more? Email Us
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $12.6623
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess