The SCC2691AE1A28,512 is a versatile integrated circuit from NXP Semiconductors, designed to handle serial communication in embedded systems. This Universal Asynchronous Receiver/Transmitter (UART) chip is an essential component for applications requiring serial port interfaces, and it is well-suited for a wide range of industrial and commercial devices.
Key Features
- Single Channel UART: The device provides one full-duplex UART channel, enabling serial communication with peripheral devices or between microcontrollers.
- Flexible Baud Rate: It supports a wide range of baud rates, making it adaptable to various communication standards and requirements.
- Programmable Parameters: Users can program several operational parameters such as word length, parity, stop bits, and baud rate, allowing for customization according to specific application needs.
- Interrupt Capability: The SCC2691AE1A28,512 offers an interrupt-driven capability, which helps in optimizing the CPU's performance by alerting it only when attention is needed.
- Low Power Consumption: Designed with power efficiency in mind, this UART is suitable for portable and power-sensitive applications.
- Multiple Package Options: Available in a variety of packaging options to fit different design requirements and PCB layouts.
Applications
The SCC2691AE1A28,512 is commonly used in applications such as:
- Industrial control systems
- Networking equipment
- Point of Sale (POS) terminals
- Computer peripheral interfacing
- Telecommunications
Technical Specifications
Parameter
Value
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package / Case
DIP-28
Data Rate
Variable
With its robust feature set and NXP's reputation for quality, the SCC2691AE1A28,512 UART is an excellent choice for designers looking to implement reliable serial communications in their projects.