Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Amplifier
Applications Power Management
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035346-TSM103WAIDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TSM103
Introduction Date November 13, 2002
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TSM103WAIDT CAD Model

Description

The TSM103WAIDT is a dual operational amplifier and voltage reference integrated circuit, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This multi-functional device is an essential component for a broad range of electronic applications, particularly those requiring precise voltage reference and amplification in a single package.

Key Features

  • Dual Operational Amplifier: The TSM103WAIDT houses two internally compensated operational amplifiers (op-amps) that offer a high level of integration, which is ideal for space-constrained applications. These op-amps are characterized by low power consumption and a wide range of operating voltages, making them suitable for battery-operated devices.
  • Precision Voltage Reference: Alongside the dual op-amps, the device includes a 2.5V precision voltage reference. This stable reference voltage is crucial for applications that require accurate analog-to-digital conversions, ensuring consistent performance and reliability.
  • Low Input Offset Voltage: The TSM103WAIDT boasts a low input offset voltage for the operational amplifiers, which translates to improved accuracy in signal amplification and processing tasks.
  • Wide Operating Voltage Range: The device is designed to operate over a wide range of supply voltages, from 2.7V to 36V, accommodating a variety of power supply requirements.
  • Extended Temperature Range: With an operating temperature range from -40°C to +105°C, the TSM103WAIDT is capable of performing reliably in extreme environmental conditions.

Applications

The TSM103WAIDT is versatile and can be used in numerous electronic circuits and systems. Its applications include, but are not limited to, power supply management, battery chargers, consumer electronics, automotive modules, and industrial controls. Its integration of dual op-amps with a precision voltage reference in a single package makes it an excellent choice for compact and efficient designs.

Package and Availability

The TSM103WAIDT is offered in a compact SO-8 package, which is suitable for surface-mount technology (SMT) and is compatible with most PCB designs. STMicroelectronics ensures availability and support for this product, providing detailed datasheets and technical assistance to facilitate its integration into various applications.

You May Also Be Interested in

Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to €8.0173
ECAD model for ADUM3190WSRQZ-RL7
Intersil Corporation
Differential/Cascode Amplifier for Commercial and Industrial Equipment from DC to 120MHz
Need more? Email Us
ECAD model for CA3028A
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP
Lowest to €2.9739
ECAD model for MCP6S93T-E/UN
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to €9.1531
ECAD model for ADUM3190WTRQZ-RL7
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to €8.8805
ECAD model for MAX3969ETP+
Maxim Integrated
IC AMP COMP REF 10UMAX
Need more? Email Us
ECAD model for MAX4374FEUB+T
Maxim Integrated
Low-Cost, Micropower, SC70/SOT23-8, Microphone Preamplifiers with Complete Shutdown
Lowest to €9.3378
ECAD model for MAX4468ESA
Texas Instruments
Ultra Low Distortion Fully Differential Precision ADC Driver with Selectable Power Modes
Need more? Email Us
ECAD model for LMP8350MAX
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to €8.8805
ECAD model for SY88993AVKG-TR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ €0.2265 €46.4284
490+ €0.1859 €91.0852
760+ €0.1801 €136.8579
1,045+ €0.1743 €182.1063
1,350+ €0.1685 €227.4109
1,805+ €0.1510 €272.5857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 205 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention