EN
  • EN
  • DE

TSV324AIYPT

Part No TSV324AIYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Low Power Amplifier R-R I/O 6V Automotive 14-Pin TSSOP T/R / IC OPAMP GP 1.4MHZ RRO 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 70nA
Voltage - Input Offset 100μV
Operating Supply Current 500μA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 043377-TSV324AIYPT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TSV324
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TSV324AIYPT CAD Model

Description

The TSV324AIYPT is a cutting-edge operational amplifier (op-amp) from STMicroelectronics, renowned for its precision and power efficiency. This high-performance component is an integral part of the TSV324 family, designed to meet the rigorous demands of modern electronic applications.

Key Features

  • Low Power Consumption: The TSV324AIYPT is optimized for low-power operations, making it ideal for battery-powered devices and energy-saving applications. Its power consumption is minimal without compromising on performance, ensuring extended battery life and reduced power costs.
  • Wide Supply Voltage Range: Accommodating a supply voltage range from 2.7V to 5.5V, this op-amp offers great flexibility in various circuit designs. This feature allows it to be used in a diverse range of products, from small portable devices to larger, more power-intensive equipment.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the TSV324AIYPT can handle a wide spectrum of frequencies, making it suitable for audio processing, filter circuits, and other applications requiring high-frequency response.
  • Stable and Low Offset Voltage: Stability is a hallmark of this op-amp, which boasts a low offset voltage. This characteristic ensures accurate signal amplification and reduces the need for external calibration, thus simplifying the design process.
  • Rail-to-Rail Input and Output: The device’s rail-to-rail input and output capability enable it to operate effectively across the entire range of the power supply voltage. This feature maximizes the dynamic range available in the circuit and is particularly useful in single-supply operations.

Applications

The versatility of the TSV324AIYPT makes it well-suited for a wide array of applications, including:

  • Portable and battery-powered devices
  • Signal conditioning systems
  • Analog filters
  • Audio electronics
  • Medical instrumentation
  • Automotive control systems

In conclusion, the TSV324AIYPT from STMicroelectronics is a robust, high-performance operational amplifier that offers designers a perfect blend of power efficiency, flexibility, and precision. Whether for industrial, consumer, or automotive applications, this op-amp stands out as a reliable choice for innovative electronic designs.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess