EN
  • EN
  • DE

TSV6191ICT

Part No TSV6191ICT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SC-70-5
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name TSV6191
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-11301-6, -497-11301-2, 497-11301-2, -497-11301-1, 497-11301-1, 497-11301-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901485-TSV6191ICT
Ultra Librarian 3D Model Ultra Librarian TSV6191ICT CAD Model

Description

The TSV6191ICT from STMicroelectronics is a cutting-edge operational amplifier that offers an optimal balance of performance and power consumption, making it an ideal choice for a wide range of applications. This high-precision op-amp features a low input offset voltage, low-power operation, and rail-to-rail input and output, which extends the range of input signals it can handle without compromising output swing.

Key Features

  • Low Power Consumption: With a quiescent current of just 29 µA (typical), the TSV6191ICT is designed for energy-efficient operations, suitable for battery-powered applications and energy-saving devices.
  • Rail-to-Rail Input/Output: The device can handle input signals that extend to both supply rails and can output signals that swing from rail to rail, maximizing the dynamic range in various circuit designs.
  • High Precision: It boasts a low input offset voltage, reducing error and enhancing accuracy in sensitive applications such as sensor signal conditioning and precision amplifiers.
  • Wide Supply Voltage Range: The operational amplifier operates over a wide supply voltage range from 2.7V to 5.5V, accommodating a variety of supply requirements and ensuring compatibility with both 3V and 5V systems.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, making it robust and reliable for industrial applications subjected to harsh environmental conditions.

Applications

The versatility of the TSV6191ICT allows it to be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Sensor interfaces and signal conditioning
  • Analog filters
  • Medical instrumentation
  • Automotive control systems
  • Power supply control

The TSV6191ICT is available in a small outline package, ensuring a compact footprint on printed circuit boards, which is crucial for space-constrained applications. With its excellent performance-to-power ratio, this operational amplifier from STMicroelectronics is an exemplary solution for designers seeking to enhance the efficiency and precision of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess