EN
  • EN
  • DE

TSV632ILT

Part No TSV632ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 880KHZ RRO SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.34 V/μs
Gain Bandwidth Product (GBP) 880kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 60μA
Channel Output Current 74mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 035398-TSV632ILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV632ILT CAD Model

Description

The TSV632ILT is a state-of-the-art operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This op-amp is part of the TSV63x family, which is characterized by low power consumption and excellent accuracy, making it an ideal choice for a wide range of applications.

Key Features

  • Low Power Consumption: The TSV632ILT is optimized for battery-powered and energy-saving applications due to its low power consumption, which is a paramount feature for portable and remote devices.
  • Rail-to-Rail Input and Output: This feature allows the op-amp to operate effectively with a wide input range that extends to the power supply rails, maximizing the dynamic range in various applications.
  • Low Offset Voltage: The precision of the TSV632ILT is enhanced by its low input offset voltage, which minimizes error and drift over time and temperature variations.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for audio processing, filtering, and signal conditioning applications.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliability and performance under various environmental conditions.

Applications

The versatility of the TSV632ILT allows it to be used in numerous electronic circuits and systems. Its applications include, but are not limited to:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Active filtering
  • Medical instrumentation
  • Automotive electronics

Product Specifications

The TSV632ILT op-amp comes in a tiny 5-pin SOT23-5 package, which is perfect for space-constrained applications. It has a supply voltage range of 1.5V to 5.5V, allowing it to be used in systems with varying power supplies. The input offset voltage is typically 800 µV, and the device features a low input bias current. The operating temperature range spans from -40°C to +125°C, catering to a broad spectrum of industrial and commercial environments.

With its exceptional balance of power efficiency and precision, the TSV632ILT from STMicroelectronics stands as a top choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to €65.5379
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to €1.0650
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to €66.0307
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to €22.6311
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to €1.1982
Texas Instruments
IC OPAMP
Lowest to €5.3250
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to €1.7306
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to €3.9937

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ €0.5267 €55.3079
245+ €0.4322 €105.8995
380+ €0.4188 €159.1423
525+ €0.4053 €212.7596
675+ €0.3917 €264.4092
905+ €0.3512 €317.8285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess