EN
  • EN
  • DE

TSX3702IYDT

Part No TSX3702IYDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR DUAL CMOS SO8 / Comparator General Purpose Push-Pull 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer STMicroelectronics
Packaging Reel - TR
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 10pA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 8µA
CMRR, PSRR (Typ) 85dB CMRR, 89dB PSRR
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 8-SOIC
Base Product Number TSX3702
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17108-1,497-17108-2,497-17108-6
Standard Package 2,500
Win Source Part Number 1323448-TSX3702IYDT
Ultra Librarian 3D Model Ultra Librarian TSX3702IYDT CAD Model

Description

The TSX3702IYDT from STMicroelectronics is a cutting-edge, micropower, dual voltage comparator that offers an optimal balance of low power consumption and high precision. This component is designed to function with a wide range of power supplies, ranging from 2.7V to 16V, making it versatile for various applications, from battery-powered devices to industrial control systems.

Key Features

  • Low Power Consumption: The TSX3702IYDT is engineered to operate with minimal power requirements, boasting a typical low supply current of 5 µA, which is ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It supports a broad supply voltage spectrum, accommodating any design that operates within the 2.7V to 16V range.
  • High Precision: Precision is a hallmark of the TSX3702IYDT, featuring tight offset voltage specifications and a low input bias current, ensuring accurate sensing and comparison operations.
  • Push-Pull Outputs: The device includes push-pull outputs, which provide a robust drive without the need for external pull-up resistors, simplifying circuit design and reducing component count.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, suitable for industrial and automotive environments.
  • ESD Protection: The TSX3702IYDT comes with built-in ESD protection, safeguarding the device during handling and operation.

Applications

The TSX3702IYDT's low power consumption and high precision make it an excellent choice for a variety of applications, including:

  • Battery-powered devices
  • Portable and wearable technology
  • Power supply control
  • Window comparators
  • Signal conditioning
  • Threshold detectors and system monitors
  • Automotive electronics

Package and Availability

The TSX3702IYDT is available in a small TSSOP-8 package, which is suitable for space-constrained applications. Its compact form factor, combined with its robust feature set, makes it a versatile choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3222 $51.0884
53+ $1.9054 $100.9862
82+ $1.8459 $151.3638
112+ $1.7863 $200.0656
145+ $1.7268 $250.3860
194+ $1.5482 $300.3508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,212 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess