EN
  • EN
  • DE

TSZ121IYLT

Part No TSZ121IYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197311-TSZ121IYLT
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.19V/µs
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian TSZ121IYLT CAD Model

Description

The TSZ121IYLT is a cutting-edge operational amplifier (op-amp) from STMicroelectronics, designed to deliver high precision and low power consumption in a compact package. This versatile component is ideal for a wide range of applications, from industrial and automotive systems to consumer electronics and medical devices.

Key Features

  • Ultra-Low Input Offset Voltage: With an input offset voltage of just 5 µV at 25°C, the TSZ121IYLT provides exceptional accuracy and stability, making it suitable for high-precision tasks.
  • Low Power Consumption: Operating with a supply current as low as 40 µA, this op-amp is an excellent choice for battery-powered and energy-efficient designs.
  • Wide Supply Voltage Range: The TSZ121IYLT can function with supply voltages ranging from 1.8V to 5.5V, offering flexibility for various circuit designs.
  • Extended Temperature Range: It is operational over a broad temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Rail-to-Rail Input and Output: This feature allows the op-amp to operate with input signals close to the power supply rails and to swing the output voltage within millivolts of the rails.

Applications

The TSZ121IYLT is well-suited for a variety of applications that require high precision and low power, including:

  • Sensor interfaces
  • Battery-powered devices
  • Portable medical instrumentation
  • Automotive control systems
  • Energy management systems

Package and Quality

The TSZ121IYLT comes in a tiny 5-lead SOT23-5 package, which is beneficial for space-constrained applications. Furthermore, STMicroelectronics ensures high-quality standards, with each component undergoing rigorous testing and quality control processes to meet industry requirements.

Conclusion

With its precision performance, low power consumption, and compact form factor, the TSZ121IYLT from STMicroelectronics is an excellent choice for designers seeking a reliable and efficient op-amp for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8222 $54.6660
70+ $1.4952 $104.6640
105+ $1.4485 $152.0925
145+ $1.4017 $203.2465
185+ $1.3550 $250.6750
250+ $1.2148 $303.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess