EN
  • EN
  • DE

PCM3006TG

Part No PCM3006TG
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC 16BIT 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 93
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 061327-PCM3006TG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM3006TG CAD Model

Description

The PCM3006TG is a high-quality, integrated audio codec product from Texas Instruments, a global semiconductor design and manufacturing company.

  • Product Type: Audio Codec
  • Manufacturer: Texas Instruments
  • Applications: Home audio systems, professional audio equipment, and consumer electronic devices
  • Features: 24-bit stereo audio codec
  • Signal-to-Noise Ratio (SNR): 100 dB
  • Headphone Amplifier: Built-in
  • Audio Data Formats: I2S and left-justified data
  • Sampling Rate Range: 8 kHz to 96 kHz
  • Power Consumption: Low
  • Operating Voltage: Single 3.3 V power supply
  • Package: Compact 32-pin TQFP package
  • Amplifier: Programmable gain amplifier (PGA)

You May Also Be Interested in

Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,192 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess