EN
  • EN
  • DE

MAX4548EAX-T

Part No MAX4548EAX-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH TRPL 36SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio, Video
Number of Channels 3
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
-3db Bandwidth 250MHz
Features Break-Before-Make, I2C
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 038546-MAX4548EAX-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4548EAX-T CAD Model

Description

Maxim Integrated MAX4548EAX-T Analog Switch

The MAX4548EAX-T is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. This device is designed to deliver precision and reliability for a wide range of applications, from signal routing to data acquisition systems. The MAX4548EAX-T operates with a single +1.8V to +5.5V supply, making it versatile for both portable and fixed power applications.

One of the defining features of the MAX4548EAX-T is its low on-resistance (R<sub>ON), which typically stands at 0.5 ohms. This ensures minimal signal distortion and power loss, thereby preserving signal integrity. Furthermore, the switch's R<sub>ON is matched between channels to within 0.05 ohms and is flat (0.2 ohms max) over the specified signal range, providing excellent linearity and low signal attenuation.

The MAX4548EAX-T is also characterized by its low power consumption, drawing a mere 1µA (max) of quiescent current. This is particularly beneficial for battery-operated devices where power efficiency is crucial. In addition, the device features fast switching speeds (t<sub>ON = 120ns and t<sub>OFF = 70ns), which is ideal for applications that require high-speed operation.

For enhanced usability, the MAX4548EAX-T offers a high off-isolation of -50dB at 50MHz and crosstalk of -74dB at 50MHz, which minimizes noise and interference between channels. The device is also TTL/CMOS logic compatible, allowing for easy integration with digital systems.

Maxim Integrated has packaged the MAX4548EAX-T in a space-saving 16-pin SSOP, making it suitable for high-density circuit designs. The extended temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions. With its robust feature set, the MAX4548EAX-T is an excellent choice for designers looking to optimize their analog signal routing with a switch that offers both high performance and reliability.

Whether used in data acquisition systems, communication devices, or audio/visual equipment, the MAX4548EAX-T by Maxim Integrated stands out as a superior choice for efficient and precise analog signal switching.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess