EN
  • EN
  • DE

PCM3010DB

Part No PCM3010DB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 100 / 104
Dynamic Range, ADCs / DACs (db) Typ 102 / 104
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 026583-PCM3010DB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM3010DB CAD Model

Description

The PCM3010DB is a high-performance, low-cost audio codec from Texas Instruments, a renowned global semiconductor company.

  • Product Type: Audio Codec
  • Manufacturer: Texas Instruments
  • ADC/DAC: 24-bit stereo audio ADC and DAC
  • ADC Dynamic Range: 100dB
  • DAC Dynamic Range: 105dB
  • Sampling Rate: 8 kHz to 96 kHz
  • Filter: Oversampling digital filter
  • Input/Output: Single-ended voltage input and output
  • Power Supply: Single 5V power supply
  • Data Formats: I2S and left-justified audio data formats
  • Package: Compact, 28-pin SSOP (Shrink Small Outline Package)
  • Temperature Range: Extended temperature range of -25°C to 85°C
  • Features: High-pass filter, built-in digital attenuator

You May Also Be Interested in

AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $2.5214
ams
Lowest to $3.2271
ams
Lowest to $3.2687

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7562 $59.2686
7+ $16.2102 $113.4714
10+ $15.7036 $157.0360
14+ $15.1971 $212.7594
18+ $14.6905 $264.4290
23+ $13.1708 $302.9284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 823 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess