EN
  • EN
  • DE

MAX5087BATE+

Part No MAX5087BATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 2.5V to 11V5V 0.4A Automotive 16-Pin TQFN EP / IC REG LDO 5V/ADJ 0.4A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 2.5V (5V)
Output Voltage MAX 11V
Voltage Dropout (Maximum) 2.2V @ 400mA
Output Current 400mA
Operating Supply Current 150μA
PSRR 70dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 786441-MAX5087BATE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5087
Introduction Date February 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5087BATE+ CAD Model

Description

The MAX5087BATE+ is a highly efficient, automotive-grade, adjustable-frequency, step-down DC-DC converter from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. With its robust construction and advanced features, this converter is ideal for powering core components in automotive environments where reliability and efficiency are of utmost importance.

Key Features

  • Voltage Range: The device operates over a wide input voltage range from 4.5V to 36V, making it versatile for various automotive power systems.
  • Adjustable Output: The output voltage is adjustable from 1V to 10V, providing flexibility for different design requirements.
  • High Efficiency: Its high-efficiency operation translates to reduced heat generation and improved system reliability, which is critical in automotive applications.
  • Thermal Protection: The MAX5087BATE+ includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Frequency Adjustability: The switching frequency is adjustable from 200kHz to 2.2MHz, which allows optimization between efficiency and external component size.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for battery-powered applications by minimizing standby power consumption.

Applications

This versatile converter is suitable for a variety of automotive applications, including:

  • Infotainment Systems
  • Navigation Systems
  • Automotive Power Supplies
  • Body Control Modules

Quality and Reliability

The MAX5087BATE+ is designed with automotive requirements in mind, ensuring high reliability and performance under the stringent conditions typical of automotive environments. It is AEC-Q100 qualified, reflecting its suitability for automotive applications, and is available in a thermally enhanced, 16-pin TSSOP-EP package for improved heat dissipation.

Conclusion

With its combination of wide input voltage range, adjustable output, high efficiency, and thermal protection, the MAX5087BATE+ from Maxim Integrated stands out as a versatile and reliable choice for automotive power supply designs. Its adjustability and low quiescent current make it an excellent option for designers looking to optimize power systems for both performance and energy efficiency.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8426 $51.1668
43+ $2.3324 $100.2932
67+ $2.2595 $151.3865
92+ $2.1866 $201.1672
119+ $2.1137 $251.5303
159+ $1.8951 $301.3209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess