Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.19V/µs
Gain Bandwidth Product 400 kHz
Current - Input Bias 70 pA
Voltage - Input Offset 1 µV
Current - Supply 31µA (x4 Channels)
Current - Output / Channel 18 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number TSZ124
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-16370-6,497-16370-1,497-16370-2
Standard Package 2,500
Win Source Part Number 1321704-TSZ124IYPT
Ultra Librarian 3D Model Ultra Librarian TSZ124IYPT CAD Model

Description

The TSZ124IYPT is a state-of-the-art operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This precision op-amp is part of the TSZ series, which is renowned for its low input offset voltage and high accuracy. It is particularly well-suited for applications requiring high precision and stability over time and temperature.

Key Features

  • Ultra-Low Input Offset Voltage: The TSZ124IYPT boasts an impressive input offset voltage as low as 5 µV max, making it ideal for applications that demand high precision and accuracy.
  • Low Power Consumption: With a quiescent current of just 40 µA at 5V, this op-amp is optimized for energy-saving and battery-powered applications, ensuring efficient power management.
  • Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 2.7V to 5.5V, providing flexibility for various design requirements and ensuring compatibility with both digital and analog power supplies.
  • Extended Temperature Range: The TSZ124IYPT is designed to perform reliably in a wide temperature range from -40°C to +125°C, making it suitable for harsh environments and industrial applications.
  • Rail-to-Rail Input and Output: This feature allows the op-amp to operate with input signals that range from the negative to the positive supply rail and to provide output signals that swing from rail to rail, maximizing the dynamic range.

Applications

The TSZ124IYPT is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Sensor interfaces
  • Automotive control systems
  • Medical equipment
  • Battery-powered devices
  • Analog-to-digital converters (ADCs)

Package Information

The device is available in a tiny 14-lead TSSOP package, which is perfect for space-constrained applications. Its small footprint does not compromise its performance, making it an excellent choice for compact and high-density circuit designs.

Conclusion

With its exceptional precision, low power consumption, and robustness, the TSZ124IYPT from STMicroelectronics is a top-tier choice for engineers and designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO
Texas Instruments
IC OPAMP CFA 1.8GHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V 8-Pin SOIC Tube
Lowest to €3.8533
ECAD model for LMH6703MA/NOPB
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6411T-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8MSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Need more? Email Us
ECAD model for MCP618T-I/MS
Texas Instruments
IC OP AMP GP 250KHZ DIESALE
Need more? Email Us
ECAD model for LM4250C MDA
Texas Instruments
IC OPAMP GP 1MHZ RRO SC70-5 / Op Amp Single Low Input Bias Current Amplifier R-R O/P 5V 5-Pin SC-70 T/R
Lowest to €1.6157
ECAD model for LMV301MG/NOPB
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-020E/CHYVAO
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6V71T-E/OTVAO
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention