EN
  • EN
  • DE

TYN1008RG

Part No TYN1008RG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 1000V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Voltage - Off State 1000V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 25mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 5A
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) (Max) 45mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054356-TYN1008RG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN1008RG CAD Model

Description

STMicroelectronics TYN1008RG Thyristor

The TYN1008RG is a robust and reliable thyristor manufactured by STMicroelectronics, a leader in semiconductor solutions. Designed for high-performance operation in a wide range of applications, this device is an ideal choice for phase control in converters, motorbike voltage regulators, motor control circuits, and inrush current limiting circuits, among others.

This thyristor is part of the TYN series, which is well-regarded for its high surge capabilities and low on-state voltage drop, ensuring efficient operation and energy savings. The TYN1008RG is characterized by a repetitive peak off-state voltage (VDRM) of 800V and a non-repetitive peak on-state current (ITSM) of 120A, providing a robust solution for applications that experience high inrush currents or require high breakdown voltages.

Key Features:

  • High Surge Capability: With its high ITSM, the TYN1008RG can handle large surges without damage, making it suitable for applications that experience short-term overloads.
  • Low On-State Voltage Drop: The low voltage drop across the device when it is in the on-state leads to reduced power dissipation and improved efficiency.
  • Gate Trigger Current (IGT): This thyristor has a specified gate trigger current, making it easy to drive and integrate into various circuit designs.
  • Thermal Resistance: The TYN1008RG features a junction to case thermal resistance that ensures reliable operation over a wide temperature range.
  • Package: The device comes in a rugged TO-220AB package that provides a good balance between thermal performance and compactness, suitable for various mounting strategies.

The TYN1008RG is also designed with user safety in mind, featuring insulation that meets industrial standards for reliable operation. Its compliance with RoHS and the ability to withstand harsh environmental conditions make it a sustainable and durable choice for modern electronic designs.

Whether you're designing power supplies, motor controllers, or looking to improve the reliability of your electrical circuits, the TYN1008RG thyristor from STMicroelectronics offers a combination of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9635 $57.8100
150+ $0.7906 $118.5900
230+ $0.7659 $176.1570
315+ $0.7412 $233.4780
405+ $0.7166 $290.2230
540+ $0.6424 $346.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess