STMicroelectronics UC3845 High Performance Current Mode PWM Controller
The UC3845 product from STMicroelectronics is a high-performance current mode pulse-width modulation (PWM) controller that provides all the necessary features to implement off-line or DC-to-DC fixed frequency current mode control schemes with minimal external components. This integrated circuit is designed for high-efficiency power supply applications and is widely used in a variety of industries, including consumer electronics, automotive, and industrial systems.
Key Features:
- Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is guaranteed to be within ±1% of its nominal frequency, ensuring reliable and consistent performance.
- Oscillator Frequency Guaranteed at 250kHz: This high frequency allows for smaller-sized components, reducing the overall size and cost of the power supply design.
- Current Mode Operation to 500kHz: The UC3845 can operate at high frequencies, which is beneficial for applications requiring fast response times and high efficiency.
- Automatic Feed Forward Compensation: This feature helps maintain stable operation under varying input conditions, improving the performance of the power supply.
- Pulse-by-Pulse Current Limiting: Enhanced protection is provided by limiting the current in each cycle, preventing damage to the controller and other circuit components in the event of an overload.
- Enhanced Load Response Characteristics: The device is designed to respond quickly to load changes, maintaining a stable output voltage even under dynamic conditions.
- Under-Voltage Lockout with Hysteresis: The UC3845 includes an under-voltage lockout feature with built-in hysteresis to prevent erratic operation at low input voltages.
- Double Pulse Suppression: This safety feature prevents the controller from generating multiple pulses on a single cycle, which could otherwise lead to malfunctions.
Applications:
The UC3845 is suitable for a wide range of applications, including:
- Switching power supplies
- Power converters
- DC-DC converters
- Battery chargers
- Power factor correction modules
With its robust design and comprehensive feature set, the UC3845 PWM controller from STMicroelectronics is an ideal choice for designers looking to create efficient and reliable power management solutions.