EN
  • EN
  • DE

LM5143QRHARQ1

Part No LM5143QRHARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description AUTOMOTIVE, 3.5-V TO 65-V LOW-IQ / Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 3.5V ~ 65V
Frequency - Switching 100kHz ~ 2.2MHz
Duty Cycle (Max) -
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces -
Control Features Current Limit, Dead Time Control, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372252-LM5143QRHARQ1
Ultra Librarian 3D Model Ultra Librarian LM5143QRHARQ1 CAD Model

Description

The LM5143QRHARQ1 from Texas Instruments is a high-performance, automotive-grade dual-channel synchronous buck converter designed for advanced driver-assistance systems (ADAS), infotainment, and telematics in modern vehicles. This efficient power management IC is engineered to meet the stringent requirements of the automotive industry, including reliability, robustness, and a wide operating temperature range.

Key Features

  • Wide Input Voltage Range: The LM5143QRHARQ1 operates over a 3.8 V to 65 V input voltage range, making it suitable for handling various automotive battery conditions, including start-stop and cold-crank scenarios.
  • Dual-Channel Output: It features two independent channels capable of delivering up to 2.5 A and 3.5 A of continuous output current, respectively, allowing for flexible power supply designs.
  • High Efficiency: With integrated high-side and low-side MOSFETs, this converter achieves high efficiency, which is critical for reducing thermal load and improving system reliability.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 100 kHz to 2.2 MHz, enabling designers to optimize performance for specific applications.
  • Spread Spectrum Frequency Modulation: This feature helps to minimize electromagnetic interference (EMI), a critical consideration for automotive electronics.
  • Thermal Protection: The LM5143QRHARQ1 includes thermal shutdown and over-temperature warning to protect against excessive heat conditions.
  • Automotive Qualifications: It is AEC-Q100 qualified, ensuring compliance with automotive reliability standards for integrated circuits.

Applications

The versatility of the LM5143QRHARQ1 makes it an ideal choice for a range of automotive applications. It can be used in power supplies for ADAS, infotainment systems, telematics, body control modules, and other automotive subsystems that require a reliable and efficient power solution.

Package and Availability

This converter is offered in a 40-pin VQFN (RHA) package that is optimized for space-constrained applications. The lead-free and RoHS-compliant package ensures environmental friendliness and compliance with global regulations. For detailed specifications, application notes, and ordering information, interested parties should visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,497 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess