EN
  • EN
  • DE

LT3791HFE-1#PBF

Part No LT3791HFE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Single-OUT Boost/Buck Controller 4.7V to 60V Input Automotive 38-Pin TSSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 700 kHz
Max Frequency 735 kHz
Maximum Operating Temperature 150 °C
Max Supply Voltage 60 V
Min Input Voltage 4.7 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.7 V
Nominal Input Voltage 60 V
Number of Outputs 1
Number of Pins 38
Output Current 25 A
Output Voltage 60 V
Radiation Hardening No
RoHS Compliant
Topology Buck-Boost
Win Source Part Number 1025967-LT3791HFE-1#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3791HFE-1#PBF CAD Model

Description

Product Overview: LT3791HFE-1#PBF

The LT3791HFE-1#PBF is a high-performance DC/DC controller designed by Analog Devices Inc., crafted to manage LED drivers and boost, buck, and buck-boost power supplies. This versatile component is an ideal solution for applications that demand precise current control and high voltage output. Its advanced design enables it to efficiently manage power in a wide range of systems, providing consistent performance and reliability.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.7V to 60V, accommodating a variety of power sources and ensuring stable operation even under fluctuating input conditions.
  • High Output Voltage Capability: Capable of producing an output voltage up to 100V, this controller can easily handle high power LEDs and other devices requiring high voltage.
  • Precision Current Control: With its accurate current sensing and regulation, the LT3791HFE-1#PBF ensures constant current output, which is critical for LED applications and battery charging.
  • Efficient Power Conversion: The controller's synchronous operation reduces power losses and improves efficiency, making it suitable for energy-sensitive applications.
  • Robust Thermal Performance: Housed in a thermally enhanced TSSOP-38 package, the LT3791HFE-1#PBF is designed to dissipate heat effectively, ensuring stable performance even at high power levels.
  • Integrated Fault Protection: The device includes features such as open-circuit, short-circuit, over-temperature, and over-voltage protection, enhancing system safety and reliability.

Applications

The LT3791HFE-1#PBF is versatile enough to be used in a wide array of applications, including:

  • High Power LED Lighting
  • Automotive and Avionic Lighting
  • Industrial Power Supplies
  • Battery Charging Systems
  • Telecommunications Infrastructure

With its robust design and comprehensive feature set, the LT3791HFE-1#PBF from Analog Devices Inc. stands out as a powerful and flexible component for advanced power management tasks. Whether it's driving high-brightness LEDs or powering complex industrial equipment, this controller is engineered to deliver top-notch performance and durability.

You May Also Be Interested in

Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6335 $53.0680
19+ $5.4429 $103.4151
29+ $5.2728 $152.9112
40+ $5.1027 $204.1080
51+ $4.9326 $251.5626
68+ $4.4224 $300.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,599 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess