EN
  • EN
  • DE

ULN2803A

Part No ULN2803A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 8NPN DARL 50V 0.5A 18DIP / Trans Darlington NPN 50V 0.5A 2250mW 18-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 20
Category Discrete Semiconductor Products
Family Transistors (BJT) - Arrays
Packaging Tube
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib Ic 1.6V @ 500µA 350mA
DC Current Gain (hFE) (Min) @ Ic Vce 1000 @ 350mA 2V
Power - Max 2.25W
Mounting Style Through Hole
Package 18-DIP (0.300" 7.62mm)
Manufacturer Device Package 18-DIP
Catalog NPN Transistor Arrays
Win Source Part Number 084062-ULN2803A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Family Name ULN2803A
Introduction Date September 11, 1997
ECCN EAR99
Country of Origin Malaysia, Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ULN2803A CAD Model

Description

ULN2803A Darlington Transistor Array by STMicroelectronics

The ULN2803A device is a high-voltage, high-current Darlington transistor array designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This integrated circuit consists of eight NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of each Darlington pair is 500 mA, making it suitable for interfacing with a wide range of higher-power devices.

This array is compatible with all popular logic families due to its 5V TTL, CMOS logic input compatibility. The ULN2803A is encapsulated in a 18-pin DIP (Dual In-line Package) making it easy to integrate into a variety of electronic circuits. Each channel is rated at 50V, and the entire array can handle a significant total power dissipation, making it an excellent choice for driving a wide array of components such as relays, solenoids, LED displays, filament lamps, thermal print heads and high-power buffers.

The ULN2803A's integrated suppression diodes for inductive loads offer the benefit of reducing voltage spikes that occur when driving inductive loads, thereby protecting the rest of the electronic circuit from potential damage. This feature is particularly important in applications such as stepper motor or relay driving where inductive kickback can be problematic.

STMicroelectronics ensures that the ULN2803A meets rigorous standards for quality and performance, providing designers with a reliable and cost-effective solution for driving high-current loads. Whether you are working on a simple project or a complex industrial system, the ULN2803A offers the functionality and resilience needed to handle challenging electrical environments.

With its robust design and ease of use, the ULN2803A from STMicroelectronics is a versatile component that enhances the performance and reliability of a broad spectrum of applications, from automated machinery to consumer electronics, making it a staple in the toolkit of engineers and hobbyists alike.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3306 $53.2240
85+ $1.2464 $105.9440
125+ $1.2043 $150.5375
180+ $1.1201 $201.6180
235+ $1.0779 $253.3065
290+ $1.0358 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,809 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess