EN
  • EN
  • DE

ULN2803ADWRG4

Part No ULN2803ADWRG4
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description DARLINGTON TRANSISTOR ARRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 1.6V @ 500μA, 350mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1277104-ULN2803ADWRG4
Manufacturer Homepage www.ti.com
Family Name ULN2803A
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ULN2803ADWRG4 CAD Model

Description

Product Overview: ULN2803ADWRG4 from Texas Instruments

The ULN2803ADWRG4 is a high-voltage, high-current Darlington transistor array designed by Texas Instruments to cater to a wide array of applications requiring direct interfacing to high-voltage and high-current loads. This integrated circuit consists of eight NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads.

Each pair is rated at 500 mA and can withstand a peak load of 600 mA, making the ULN2803ADWRG4 suitable for driving a variety of loads such as relays, solenoids, LED displays, filament lamps, and thermal printers. Its high-current capability also allows it to drive stepper motors efficiently. With an output voltage of 50V, it provides ample headroom for most logic-level voltage requirements.

The ULN2803ADWRG4 comes in a surface-mount SOIC-18 package, which is ideal for space-constrained applications. Its wide compatibility with microcontrollers and logic interfaces, thanks to input compatible with popular 5V TTL and CMOS logic families, makes it a versatile choice for designers and engineers looking to interface their logic circuits with higher power loads.

Key Features:

  • Eight Darlington pairs with high-voltage outputs
  • Output current of 500 mA per channel
  • Peak load current of 600 mA
  • Output clamp diodes for inductive transient suppression
  • Compatible with 5V TTL and CMOS logic families
  • Wide operating voltage range
  • Surface-mount SOIC-18 package for compact designs

The ULN2803ADWRG4 is specifically designed to improve the reliability and efficiency of electronic systems by simplifying the driving of high-current loads. Its built-in clamp diodes are essential for the protection of the device and the overall circuit from voltage spikes typically encountered when driving inductive loads. This makes the ULN2803ADWRG4 an excellent choice for applications that require robust operation and longevity.

Whether you are developing consumer electronics, industrial controls, or automotive systems, the ULN2803ADWRG4 from Texas Instruments offers a practical and cost-effective solution for driving a wide range of high-power loads with digital logic signals.

You May Also Be Interested in

Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,080 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess