EN
  • EN
  • DE

BC846SF

Part No BC846SF
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description BC846S/SOT363/SC-88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel
Product Status Active
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 65V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 110 @ 2mA, 5V
Power - Max 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BC846
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377170-BC846SF
Ultra Librarian 3D Model Ultra Librarian BC846SF CAD Model

Description

The BC846SF is a dual NPN bipolar transistor array from Nexperia USA Inc.

  • Operating Temperature: 150°C (max)
  • Collector Current (Ic): 100mA (max)
  • Breakdown Voltage: 65V (max)
  • DC Current Gain (hFE): 110 @ 2mA and 5V
  • Saturation Voltage (Vce): 300mV @ 5mA and 100mA
  • Package: 6-TSSOP, SC-88, SOT-363
  • Mounting Type: Surface Mount

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.6207
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $0.9398
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess