EN
  • EN
  • DE

ADP3303AR-5

Part No ADP3303AR-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.4V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 400 µA
Current - Supply (Max) 4 mA
Control Features Error Flag, Shutdown
Protection Features Over Temperature
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP3303
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558603-ADP3303AR-5
Ultra Librarian 3D Model Ultra Librarian ADP3303AR-5 CAD Model

Description

The ADP3303AR-5 is a high-precision, low-dropout voltage regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This regulator is part of the ADP3303 series, known for its high accuracy and low power consumption, making it an ideal choice for sensitive electronic applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, suitable for a wide range of digital and analog circuits.
  • High Accuracy: With an output voltage accuracy of ±0.6% at room temperature and ±1.5% over the full temperature range, the ADP3303AR-5 ensures reliable and consistent performance.
  • Low Dropout Voltage: The low dropout voltage of typically 220mV at 200mA load allows for efficient operation even when the supply voltage is close to the output voltage, minimizing power loss and enhancing battery life in portable devices.
  • Load Regulation: Superior load regulation of 0.04%/mA ensures stable output voltage despite variations in the load, contributing to the consistent operation of the connected components.
  • Low Quiescent Current: The ADP3303AR-5 features a low quiescent current of 100µA (typical), making it an excellent choice for battery-powered applications where power efficiency is critical.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Short-Circuit Protection: The regulator includes short-circuit protection, preventing damage to the device and the circuit in the event of a fault.
  • Packaging: Available in an 8-lead SOIC package, the ADP3303AR-5 is compact and suitable for space-constrained applications.

Applications

The ADP3303AR-5 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/Microcontroller or DSP supply
  • Data cards for mobile phones
  • PCMCIA cards
  • Bar-code scanners
  • Cameras and RF electronics

With its combination of features, the ADP3303AR-5 from Analog Devices Inc. is a robust solution for systems requiring a stable and efficient power supply. Its high accuracy and low power consumption make it a go-to regulator for critical and high-performance applications.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess