EN
  • EN
  • DE

UPSD3234BV-24U6

Part No UPSD3234BV-24U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Flash Programmable System Devices with 8032 Microcontroller Core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series μPSD
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8032
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, UART/USART
Peripherals LVR, POR, PWM, WDT
Number of I/O 46
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Win Source Part Number 1278094-UPSD3234BV-24U6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name UPSD3234BV
Introduction Date March 23, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UPSD3234BV-24U6 CAD Model

Description

STMicroelectronics UPSD3234BV-24U6 Microcontroller

The UPSD3234BV-24U6 is a highly integrated and feature-rich microcontroller from STMicroelectronics, designed to cater to a wide range of applications that demand reliable performance and low power consumption. This microcontroller is part of the uPSD3200 family, which is well-known for its dual-bank Flash architecture and comprehensive peripheral set.

Key Features

  • High-Performance Core: At the heart of the UPSD3234BV-24U6 is an 8-bit 8051 microcontroller core that operates at up to 40 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory Configuration: The device is equipped with 3234K of Flash memory, which is split between user code and data storage (16K x 8) and an additional 256K of Flash for bootloader or special function firmware. It also includes 256 bytes of internal RAM and 2304 bytes of auxiliary RAM.
  • Flexible Peripheral Set: This microcontroller features a range of integrated peripherals, including multiple 16-bit timers, a PWM unit, an I²C interface, SPI buses, and up to 46 general-purpose I/O pins, allowing for versatile hardware interfacing and control.
  • USB Functionality: With a USB 2.0 full-speed interface, the UPSD3234BV-24U6 can handle data transfer rates of up to 12 Mbps, making it suitable for USB-based applications.
  • Dual-Bank Flash: The dual-bank Flash architecture enables firmware updates without taking the system offline, ensuring continuous operation and increased reliability.
  • Power Management: The device includes power-saving modes such as Idle and Power Down, which help to reduce power consumption when full processing power is not required.

Applications

The UPSD3234BV-24U6 is ideal for applications that require robust control with the need for USB connectivity. This includes industrial control systems, consumer electronics, communication devices, and any embedded system that benefits from a high degree of integration and a rich peripheral set.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The UPSD3234BV-24U6 is designed to meet the stringent requirements of various industries, ensuring long-term reliability and performance under diverse operating conditions.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5671 $62.2684
10+ $12.7731 $127.7310
15+ $12.3735 $185.6025
20+ $11.9750 $239.5000
25+ $11.5754 $289.3850
34+ $10.3788 $352.8792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess