EN
  • EN
  • DE

UPSD3253B-40T6

Part No UPSD3253B-40T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Flash Programmable System Devices with 8032 Microcontroller Core and 256Kbit SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series μPSD
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8032
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 37
Program Memory Size 160KB (160K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LQFP
Win Source Part Number 1278095-UPSD3253B-40T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name UPSD3253B
Introduction Date March 23, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UPSD3253B-40T6 CAD Model

Description

Product Overview: UPSD3253B-40T6

The UPSD3253B-40T6 is a sophisticated microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and reliability. This MCU is part of the uPSD3200 family, which integrates a 8032 core with programmable logic, making it an excellent choice for applications requiring complex logic operations and high-speed data processing.

Key Features

  • Core: The device is built around an 8-bit 8032 microcontroller core that operates at a frequency of 40 MHz, providing robust processing capabilities for a variety of applications.
  • Memory: It comes equipped with a large 256KB Flash memory and 16KB SRAM, ensuring ample space for program storage and efficient data management.
  • Programmable Logic: The MCU features programmable logic cells that can be configured to implement custom logic functions, providing flexibility and reducing the need for additional components.
  • Communication Interfaces: Multiple communication interfaces including SPI, I²C, and UART are available, facilitating easy integration with a wide range of peripherals and other devices.
  • Timers and Interrupts: A variety of timers and interrupt features enable precise timing operations and responsive task management.
  • Power Management: Advanced power management features help to reduce power consumption in various operating modes, making it suitable for power-sensitive applications.

Applications

The UPSD3253B-40T6 is versatile and can be used in a broad spectrum of applications. Its capabilities make it ideal for:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Complex logic controllers
  • Embedded systems requiring custom logic solutions

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The UPSD3253B-40T6 is manufactured to stringent specifications and has undergone rigorous testing to ensure performance and longevity in demanding environments.

For developers and engineers seeking a robust MCU with customizable logic capabilities, the UPSD3253B-40T6 offers a powerful and flexible platform to build sophisticated and reliable electronic systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess