EN
  • EN
  • DE

USBLC6-2SC6H

Part No USBLC6-2SC6H
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT153
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 721077-USBLC6-2SC6H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USBLC6-2SC6H CAD Model

Description

STMicroelectronics USBLC6-2SC6H: High-Speed USB Interface Protection

The USBLC6-2SC6H from STMicroelectronics is a robust transient voltage suppressor designed for the protection of high-speed interfaces, such as USB 2.0, from electrostatic discharges (ESD), electrical fast transients (EFT), and other harmful transient voltage conditions. This product is particularly well-suited for applications where the USB interface is exposed to external environments and is at risk of damage from electrostatic discharge and other voltage surges.

Key Features

  • ESD Protection: The USBLC6-2SC6H offers an exceptional level of protection against ESD, exceeding the IEC 61000-4-2 level 4 standard with up to 15kV (air discharge) and 8kV (contact discharge) protection.
  • Low Capacitance: With very low line capacitance, the device ensures signal integrity for high-speed data lines without compromising the data rate or signal quality.
  • Low Leakage Current: It features a very low leakage current, thereby reducing power consumption and increasing the reliability of the system.
  • High Surge Current Capability: The USBLC6-2SC6H is capable of withstanding high surge currents, ensuring robust protection for sensitive components downstream.
  • Stand-Off Voltage: It has a stand-off voltage of 5.25V, which is suitable for USB power lines.

Applications

  • USB 2.0 Power and Data Line Protection
  • Smartphones, Tablets, and Portable Devices
  • Peripheral Ports Protection
  • Set-Top Boxes, Digital TVs, and DVD Players
  • Other High-Speed Data Line Applications

The USBLC6-2SC6H comes in a small and convenient SOT23-6L package, making it ideal for space-constrained applications. Its bidirectional configuration allows for simplified PCB layout, and it is capable of protecting two data lines with a single device. With its low line capacitance, the USBLC6-2SC6H ensures compatibility with high-speed data protocols while providing robust protection against transients. STMicroelectronics' commitment to quality and reliability makes this product a trusted choice for safeguarding critical USB interfaces in a wide range of electronic devices.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,270 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess