Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 730V
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 38 V
Frequency - Switching 60kHz
Power (Watts) 8W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TC)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 037449-VIPER12AS-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER12AS-E CAD Model

Description

The VIPER12AS-E is a low power off-line switched-mode power supply (SMPS) primary switcher integrated circuit from STMicroelectronics. It is designed to deliver a cost-effective solution for low-power applications, optimizing energy efficiency at light loads with a built-in high-voltage startup circuit and an 800V avalanche-rugged power section.

The VIPER12AS-E combines a dedicated current mode PWM controller with a high voltage power MOSFET on the same silicon chip. Typical applications for this device include auxiliary power supplies for home appliances, standby power supplies for TV or monitors, auxiliary converters for central systems, and battery chargers.

Key Features

  • Integrated High-Voltage Startup: This feature enables the device to start up directly from the rectified mains voltage without the need for an external startup resistor, reducing power consumption.
  • Pulse Frequency Modulation (PFM) Operation: At low load conditions, the VIPER12AS-E switches to PFM mode to maintain high efficiency over a wide range of loads.
  • 800V Avalanche-Rugged Power Section: The robust design ensures reliable operation under harsh conditions and simplifies the design of the power supply's input stage.
  • Current Mode Control: The current mode PWM controller provides excellent output voltage regulation and a simplified feedback loop design.
  • Limiting Current with Adjustable Setpoint: This allows for precise control over the maximum output current, providing protection against overload conditions.
  • Low Standby Power: The VIPER12AS-E is designed to consume very low power in standby mode, which is essential for energy-saving regulations.
  • Overvoltage, Overcurrent, and Hiccup Mode Protection: These built-in protection features help to prevent damage to the IC and the power supply during abnormal conditions.

With its integrated features and protections, the VIPER12AS-E provides a compact and reliable solution for designing power supplies that meet the latest energy-saving standards and provide a high level of safety and reliability.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1077P065G
STMicroelectronics
Off-line high voltage converters
Lowest to $1.0506
ECAD model for VIPER28LDTR
Power Integrations
TOPSwitch-GX Family Extended Power, Design Flexible, EcoSmart, Integrated Off-line Switcher | IC OFFLINE SWIT OVP UVLO HV 8DIP
Lowest to $1.8835
ECAD model for TOP246P
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 800V
Lowest to $1.3137
ECAD model for ICE3AR4780CJZ
Intersil
IC OFFLINE SWITCH MULT TOP 8MSOP
Need more? Email Us
ECAD model for ISL8842AMUZ
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 650V Startup Cell/CoolMOS
Need more? Email Us
ECAD model for ICE3B5565P
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.2819
ECAD model for UCC28713D
Power Integrations
IC OFFLINE SW MULT TOP 16SO B
Need more? Email Us
ECAD model for LYT5225D
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1075P130G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4293 $51.0153
51+ $1.9933 $101.6583
78+ $1.9310 $150.6180
108+ $1.8687 $201.8196
139+ $1.8064 $251.0896
186+ $1.6196 $301.2456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 292 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention