EN
  • EN
  • DE

VN06SP-E

Part No VN06SP-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SSR HI SIDE SMART 60V PWRSO10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 26 V
Supply Voltage - Operating Not Required
Current - Output (Max) 9A
Rds On (Typ) 180 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 113302-VN06SP-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN06SP-E CAD Model

Description

The VN06SP-E from STMicroelectronics is a robust high-side driver designed to deliver outstanding performance in driving resistive, inductive, and capacitive loads. This versatile device is particularly suited for automotive applications and various industrial control systems where reliability and efficiency are of paramount importance.

Key Features

  • High-Side Switch: The VN06SP-E acts as a high-side switch, enabling power to be applied to loads from the positive supply line. This is essential in applications where ground disturbances cannot be tolerated.
  • Voltage Range: It operates within a wide voltage range, typically from 5.5V to 36V, making it suitable for a broad spectrum of applications.
  • Current Handling: This high-side driver is capable of handling high currents, with a typical continuous current rating of 6A.
  • Built-in Protection: The device includes over-temperature protection, overcurrent protection, and active clamp circuitry, ensuring the safety and longevity of both the driver and the load.
  • Diagnostic Functions: Integrated diagnostic functions provide feedback on the status of the load and the high-side switch, allowing for proactive maintenance and troubleshooting.
  • Low Standby Current: The VN06SP-E has been designed with a low standby current, which is critical for reducing power consumption when the device is not actively driving a load.

Applications

The VN06SP-E is ideal for a variety of applications, including but not limited to:

  • Automotive lighting systems
  • Automotive motor control
  • Industrial process control
  • Smart power distribution systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the VN06SP-E is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high performance and durability in the most demanding environments.

With its robust design and comprehensive protection features, the VN06SP-E high-side driver is an excellent choice for designers looking for a reliable solution to manage high-current loads with precision and safety.

You May Also Be Interested in

Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess