Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 25A
Rds On (Typ) 20 mOhm (Maximum)
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 1279504-VN460SPTR-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VN460SP
Introduction Date June 17, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VN460SPTR-E CAD Model

Description

The VN460SPTR-E is a high-performance automotive-grade quad channel high-side driver manufactured by STMicroelectronics, a global semiconductor leader known for its innovative electronics solutions. This product is part of the VIPower M0-7 series and is specifically designed to address the demanding requirements of automotive applications.

With its advanced Smart Power technology, the VN460SPTR-E integrates on a single chip four independent channels capable of driving resistive, inductive, and capacitive loads. This versatility makes it an ideal solution for controlling a wide range of automotive functions, such as lights, heaters, and motors. Each channel can handle a continuous current of 6A, with the capability to withstand load dump pulses up to 40V, ensuring robust performance under harsh automotive conditions.

The device features built-in thermal shutdown, overcurrent and overvoltage protection, which safeguard the electronic systems in vehicles from potential damage due to fault conditions. Additionally, the VN460SPTR-E includes open-load detection in both on and off states, contributing to the diagnosis of potential issues in the circuitry, thus enhancing the overall system reliability.

The VN460SPTR-E is housed in a PowerSSO-36 package, which is designed to optimize the thermal performance and minimize the PCB space required. This compact form factor is particularly beneficial in automotive environments where space is at a premium. Moreover, the device is fully compliant with the ISO 26262 standard for automotive safety, ensuring it meets the highest safety requirements.

STMicroelectronics has equipped the VN460SPTR-E with a serial peripheral interface (SPI) for diagnostics and control, allowing for easy integration into a vehicle's electronic system. The SPI interface enables the microcontroller to communicate with the driver, providing real-time feedback on the status of each channel and facilitating precise control over the loads.

In summary, the VN460SPTR-E from STMicroelectronics is a highly-integrated, efficient, and reliable solution for automotive high-side drive applications, offering protection features, diagnostic capabilities, and a compact package suitable for modern vehicle designs.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.1849
ECAD model for AP22804AM8-13
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2082
ECAD model for AP2161DM8G-13
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 1.5A PWR DIST SWITCH 8SOIC
Lowest to $1.2062
ECAD model for TPS2022D
Diodes Incorporated
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Lowest to $0.1855
ECAD model for AP2822EKETR-G1
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 6WLCSP
Lowest to $0.6577
ECAD model for NCP337FCT2G
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.6193
ECAD model for VNL5090N3TR-E
Alpha & Omega Semiconductor Inc.
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ECAD model for AOZ1320CI-05
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14
Lowest to $1.3079
ECAD model for BTS51202EKAXUMA1
Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:1 8SO
Need more? Email Us
ECAD model for AP2411AS-13

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention