EN
  • EN
  • DE

VN808CM

Part No VN808CM
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOW THRESHOLD OCTAL HIGH SIDE DRIVER | IC DRIVER OCTAL HISIDE 36PWRSOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 10.5V ~ 45V
Supply Voltage Not Required
Current - Output (Maximum) 700mA
Rds On 160mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-36
Family Part Number VN808
Manufacturer Pack Quantity 310
MSL Level 3 (168 Hours)
Win Source Part Number 1279546-VN808CM
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN808CM CAD Model

Description

The VN808CM from STMicroelectronics is a state-of-the-art integrated high side driver that is designed for automotive and industrial applications. This advanced device is part of the VIPower M0-7 series and is engineered to drive a wide range of loads with high efficiency and reliability.

Key Features

  • Multiple Channel Outputs: The VN808CM features 8 high side drivers, providing ample output channels for various applications.
  • High Voltage Capability: With an operating voltage range from 5.5 V to 36 V, it can handle a broad spectrum of power supplies, making it versatile for different environments.
  • High Current Rating: Each channel can sustain a continuous current of up to 0.7 A, with the ability to handle higher currents in pulsed operation mode.
  • Thermal Shutdown: To protect against overheating, the VN808CM includes a thermal shutdown feature that prevents damage to the device and the load.
  • Current Limitation: The built-in current limitation function ensures safe operation by preventing excessive current from flowing through the device.
  • Diagnostic Functions: The device provides diagnostic feedback for various conditions such as open load detection, overtemperature, and overcurrent events.

Applications

The VN808CM is ideal for a range of applications where high side switching is required. These include:

  • Automotive lighting systems
  • Automotive body controllers
  • Industrial automation systems
  • Smart home and building automation

Package and Quality

The VN808CM is available in a PowerSSO-24 package, which is designed for a compact footprint and robust thermal performance. The device is qualified according to the stringent AEC-Q100 standards, ensuring its suitability for automotive applications where reliability and performance are critical.

In summary, the VN808CM is a highly integrated high side driver that offers a combination of performance, protection features, and diagnostics that make it an excellent choice for driving complex loads in automotive and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7184 $58.3104
13+ $9.0915 $118.1895
20+ $8.7780 $175.5600
29+ $8.1510 $236.3790
37+ $7.8375 $289.9875
47+ $7.5241 $353.6327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess