EN
  • EN
  • DE

VND14NV04-1

Part No VND14NV04-1
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description “OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET POWER 40V 12A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 36V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 12A
Rds On 35mOhm (Maximum)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package I-PAK
Family Part Number 14NV04
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1279573-VND14NV04-1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND14NV04-1 CAD Model

Description

The VND14NV04-1 from STMicroelectronics is a robust and efficient power MOSFET designed for high-performance automotive and industrial applications. This device is part of the OMNIFET II family, which is known for its excellent on-state resistance and enhanced thermal performance, making it suitable for handling high current loads with minimal power loss.

Key Features

  • High Current Capability: The VND14NV04-1 is capable of delivering a continuous current of up to 12A, making it suitable for driving high-power loads such as motors and solenoids.
  • Low On-Resistance: With an extremely low on-state resistance (RDS(on)), this power MOSFET ensures efficient power handling and reduced heat generation, which is critical in tightly packed electronic assemblies.
  • Logic Level Input: The device can be directly driven by logic-level voltages, which simplifies the interface with microcontrollers and reduces the need for additional level-shifting components.
  • Thermal Shutdown: It incorporates an overtemperature protection that shuts down the device to prevent damage if the junction temperature exceeds safe operating limits.
  • Built-in Clamp Diode: An integrated clamp diode provides protection against inductive load discharges, enhancing the reliability of the MOSFET in harsh switching environments.
  • ESD Protection: The VND14NV04-1 is equipped with built-in ESD protection, ensuring the device's robustness against electrostatic discharge events during handling and operation.

Applications

The versatility of the VND14NV04-1 makes it an ideal choice for a wide range of applications, including:

  • Automotive systems such as engine control units, headlights, and HVAC controls
  • Industrial automation, including actuator drives and power management systems
  • DC motor control circuits in consumer electronics and power tools
  • Switching power supplies and power distribution systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The VND14NV04-1 is manufactured with state-of-the-art processes and is rigorously tested to meet stringent automotive and industrial standards, ensuring dependable performance in the most demanding conditions.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9703 $101.4951
26+ $5.7837 $150.3762
36+ $5.5971 $201.4956
47+ $5.4106 $254.2982
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess