EN
  • EN
  • DE

VND5E050ACKTR-E

Part No VND5E050ACKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-PowerBSOP (0.295", 7.50mm Width)
Case / Package PowerSSO-24
Family Name VND5E050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902712-VND5E050ACKTR-E
Ultra Librarian 3D Model Ultra Librarian VND5E050ACKTR-E CAD Model

Description

The VND5E050ACKTR-E from STMicroelectronics is a robust, high-side driver integrated circuit designed for automotive applications. It is part of the VIPower M0-5 family, which is renowned for its exceptional performance and reliability in harsh vehicular environments. This device is specifically engineered to drive automotive loads with a high degree of efficiency and precision.

The VND5E050ACKTR-E is a double channel driver that operates on a supply voltage ranging from 5.5V to 36V, making it versatile for various automotive electrical systems. Each channel is capable of delivering a continuous current of up to 12A, with peak current handling capabilities for high inrush current loads. This makes it suitable for driving a wide array of automotive applications such as lights, heaters, and motors.

One of the key features of this high-side driver is its built-in protection systems. The VND5E050ACKTR-E comes equipped with overcurrent, overvoltage, and overtemperature protection, ensuring the longevity of both the device and the application it controls. Additionally, it includes a load current limitation and a programmable off-state open-load detection, which enhances the safety and diagnostic capabilities of the system.

The device is housed in a compact PowerSSO-16 package, which is designed to minimize the PCB footprint while providing excellent thermal performance. The VND5E050ACKTR-E is also AEC-Q100 qualified, indicating that it meets the stringent requirements of the automotive industry for electronic components.

For ease of integration, the VND5E050ACKTR-E features a CMOS-compatible input interface and can be controlled directly by microcontrollers. It also supports fast demagnetization of inductive loads, which is critical for applications that require rapid shutdowns or change of states.

In conclusion, the VND5E050ACKTR-E is a high-performance, reliable solution for driving high-side loads in automotive applications. Its robust design, coupled with advanced protection features and compact packaging, makes it an ideal choice for modern vehicle electronics where space is at a premium and efficiency is paramount.

You May Also Be Interested in

Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4558 $54.5580
23+ $4.4766 $102.9618
35+ $4.3367 $151.7845
48+ $4.1968 $201.4464
62+ $4.0569 $251.5278
83+ $3.6372 $301.8876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess