Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 36V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 6A
Rds On 60mOhm (Maximum)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number VN*7NV
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1279611-VND7NV04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND7NV04 CAD Model

Description

STMicroelectronics VND7NV04 - Power MOSFET

The VND7NV04 from STMicroelectronics is a robust and efficient power MOSFET designed for high-performance applications that require low on-resistance and high current handling capabilities. This device is part of the OMNIFET II family, which is well-known for providing enhanced protection features and reliability in operation.

Key Features

  • Low on-resistance: The VND7NV04 boasts an extremely low RDS(on) value, which ensures minimal power loss and improved efficiency during operation, making it ideal for power management applications.
  • High current handling: With the ability to handle substantial currents, this MOSFET is suitable for a wide range of applications, including automotive and industrial systems where high current is a necessity.
  • Thermal shutdown: The device includes an integrated thermal shutdown feature to protect against overheating, thus ensuring long-term reliability and safety in operation.
  • Current limiting: A built-in current limiting function helps to prevent damage from overcurrent conditions, adding an extra layer of protection for connected components.
  • ESD protection: Electrostatic discharge protection is included to safeguard the MOSFET against sudden voltage spikes, which are common in electronic environments.

Applications

The VND7NV04 is versatile and can be used in a variety of applications, such as:

  • Automotive applications, including engine control units, headlights, and accessory drivers
  • Power management systems
  • DC/DC converters
  • Motor control circuits
  • LED lighting systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VND7NV04 is no exception, with its robust design and manufacturing process ensuring that it meets the stringent requirements of the automotive industry. It is designed to withstand harsh environments and provide consistent performance over its lifetime.

For designers and engineers looking for a reliable power MOSFET with advanced protection features, the VND7NV04 from STMicroelectronics offers an excellent solution that can enhance the performance and durability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CTRLR HIGH SIDE PWR SW 4WLCSP
Lowest to $1.2660
ECAD model for ADP190ACBZ-R7
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
Lowest to $20.6819
ECAD model for AUIPS6011
Diodes Incorporated
IC PWR SWITCH N-CHAN 1:1 8MSOP
Lowest to $1.0969
ECAD model for AP2805DMMTR-G1
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 24SOIC
Need more? Email Us
ECAD model for CS1112YDWFR24
Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:1 8SO
Need more? Email Us
ECAD model for AP2411AS-13
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-5
Lowest to $5.9849
ECAD model for BTS409L1 E3062A
Alpha & Omega Semiconductor Inc.
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ECAD model for AOZ1320CI-05
Infineon Technologies
Power Switch ICs - Power Distribution PROFET
Lowest to $1.6882
ECAD model for BTT6050-1EKA
Microchip Technology
Switch ICs - Various PCMCIA Card Sw. Matrix
Need more? Email Us
ECAD model for MIC2560-1YWM-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4357 $50.2495
85+ $1.1780 $100.1300
135+ $1.1412 $154.0620
185+ $1.1044 $204.3140
235+ $1.0676 $250.8860
315+ $0.9572 $301.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention