EN
  • EN
  • DE

VND920P-E

Part No VND920P-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR HIGH SIDE 2CH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 30A
Rds On (Typ) 16 mOhm (Maximum)
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
Manufacturer Homepage www.st.com
Win Source Part Number 721112-VND920P-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 28
Family Name VND920P
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian VND920P-E CAD Model

Description

The VND920P-E is a high-performance Power MOSFET from STMicroelectronics, designed to handle significant power levels and ensure efficient operation in automotive and industrial applications. This robust component is part of the VIPower M0-3 family and is tailored to deliver reliable performance in demanding environments.

Key Features

  • High Current Handling: With a continuous current rating of up to 18A, the VND920P-E is capable of driving high-current loads, making it suitable for a wide range of applications.
  • High Voltage Tolerance: The device operates at a clamping voltage of 41V, ensuring that it can handle the voltage spikes commonly found in automotive environments.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Short-Circuit Protection: The VND920P-E features active current limitation to protect against short-circuit conditions.
  • Load Dump Protection: Designed to withstand load dump pulses prevalent in automotive power supplies, it ensures stability and performance continuity.
  • Compliance with Automotive Standards: The device meets the stringent requirements of automotive standards, making it ideal for vehicular applications.

Applications

The VND920P-E is particularly suited for driving inductive loads such as motors and relays, as well as resistive and capacitive loads. Its robustness and protective features make it an excellent choice for:

  • Automotive systems such as power window regulators, wipers, and HVAC fans
  • Industrial automation systems
  • DC motor drives
  • Robotics and servo controls

Package and Quality

The VND920P-E comes in a PowerSSO-12 package, which offers a compact footprint while still providing excellent thermal performance. The device is qualified according to AEC-Q100 standards, ensuring that it meets the high-quality requirements of the automotive industry.

Conclusion

STMicroelectronics' VND920P-E is a versatile and reliable solution for high-power applications where efficiency and durability are paramount. Its integration of protective features, coupled with compliance to automotive standards, makes it a premier choice for engineers looking to design robust systems in the automotive and industrial sectors.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4186 $59.3488
19+ $6.0869 $115.6511
30+ $5.8974 $176.9220
41+ $5.7069 $233.9829
53+ $5.5163 $292.3639
71+ $4.9457 $351.1447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess