EN
  • EN
  • DE

VNL5160S5TR-E

Part No VNL5160S5TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHANNEL 1:1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Maximum)
Voltage - Supply (Vcc/Vdd) 3.5V ~ 5.5V
Current - Output (Maximum) 3.5A
Rds On (Typ) 160mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Mounting Style SMD
Part Number Series VNL5160
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809561-VNL5160S5TR-E
Ultra Librarian 3D Model Ultra Librarian VNL5160S5TR-E CAD Model

Description

Introducing the VNL5160S5TR-E from STMicroelectronics

The VNL5160S5TR-E is a cutting-edge power management integrated circuit (IC) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IC is designed to cater to the sophisticated needs of modern automotive applications, ensuring high efficiency and robust performance under various conditions.

Key Features

  • High Voltage Capability: The VNL5160S5TR-E is engineered to handle high voltage applications, making it suitable for a wide range of automotive requirements.
  • Integrated Protections: This IC comes with built-in features to protect against over-temperature, over-current, and over-voltage, ensuring the longevity and reliability of the product.
  • Low Standby Current: It is designed for energy efficiency, with a low standby current that helps minimize power consumption when the IC is not actively driving a load.
  • Thermal Shutdown: The thermal shutdown feature prevents the device from overheating, providing an additional layer of protection for the IC and the system it is a part of.
  • RoHS Compliant: In line with environmental standards, the VNL5160S5TR-E is RoHS compliant, meaning it is free from hazardous substances like lead, making it a safer choice for both consumers and the environment.

Applications

The VNL5160S5TR-E is particularly suited for automotive environments where reliability and durability are of the utmost importance. It can be used in applications such as:

  • Automotive LED lighting
  • Control modules
  • Power management systems
  • Automotive sensor interfaces

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The VNL5160S5TR-E is no exception, and it is backed by the company's comprehensive technical support. Engineers and product designers can rely on the extensive documentation and customer service provided by STMicroelectronics to integrate this IC into their designs seamlessly.

In summary, the VNL5160S5TR-E from STMicroelectronics represents a robust and efficient solution for power management in automotive applications, offering reliability, advanced protection features, and compliance with environmental standards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4489 $50.7115
85+ $1.1888 $101.0480
135+ $1.1517 $155.4795
180+ $1.1145 $200.6100
235+ $1.0774 $253.1890
315+ $0.9659 $304.2585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess