EN
  • EN
  • DE

Z0109MA 1AA2

Part No Z0109MA 1AA2
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 1A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.5A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 037416-Z0109MA 1AA2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0109MA 1AA2 CAD Model

Description

The Z0109MA 1AA2 is a high-performance triac from STMicroelectronics, designed to provide efficient and reliable control of AC power in a variety of applications. This semiconductor device is a part of the ST's TRIAC family, renowned for its excellent performance in phase control applications and its ability to switch moderate power loads.

With a maximum repetitive peak off-state voltage (VDRM) of 600V and an on-state RMS current (IT(RMS)) of 1A, the Z0109MA 1AA2 is well-suited for handling everyday appliances and control systems that require precise regulation of alternating current. It offers a gate trigger current (IGT) of 10mA, which makes it easily controllable with a small amount of current, ensuring compatibility with microcontrollers and other low-power gate trigger circuits.

The triac's package is the TO-92, a widely used package for small power devices due to its compact size and ease of installation. This makes the Z0109MA 1AA2 a versatile choice for printed circuit boards where space is at a premium. The device also features a non-repetitive surge peak on-state current (ITSM) of 8.5A, providing robust performance during surge conditions.

The Z0109MA 1AA2 is designed with high static dV/dt immunity and low holding current, which ensures stable operation throughout its lifecycle and reduces the risk of unintended turn-on due to voltage transients. This makes it an ideal choice for applications such as motor control, small home appliances, and lighting systems where reliability and consistency are paramount.

STMicroelectronics has a reputation for producing high-quality semiconductor devices, and the Z0109MA 1AA2 is no exception. It is manufactured with state-of-the-art technology to ensure high durability and optimal performance under a wide range of operating conditions. Its compliance with RoHS and other environmental standards also reflects ST's commitment to environmental sustainability.

In summary, the Z0109MA 1AA2 triac from STMicroelectronics is a compact, reliable, and efficient solution for AC power control in various applications, combining ease of use with robust performance.

You May Also Be Interested in

STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 200A 3-Pin(3+Tab) TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1081 $50.2665
1,130+ $0.0887 $100.2310
1,750+ $0.0859 $150.3250
2,405+ $0.0832 $200.0960
3,110+ $0.0804 $250.0440
4,165+ $0.0721 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,200 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess