Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer STMicroelectronics
Win Source Part Number 417916-ZM4744AST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZM4744AST CAD Model

Description

The ZM4744AST is a high-performance electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to a wide range of applications, from industrial to consumer electronics, and is known for its reliability and efficiency.

Key Features

  • Voltage Regulation: The ZM4744AST provides excellent voltage stability, making it an ideal choice for voltage regulation tasks in complex electronic circuits.
  • Power Handling: This component is capable of handling significant power levels, ensuring that it can support a variety of high-power applications without compromising performance.
  • Thermal Performance: With an optimized thermal design, the ZM4744AST operates effectively over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Durability: Constructed with high-quality materials, the ZM4744AST is built to last and withstand the rigors of everyday use in demanding applications.
  • Package: The component comes in a robust package that is designed to facilitate easy integration into PCBs and protect the internal circuitry from mechanical stresses.

Applications

The versatility of the ZM4744AST allows it to be used in a multitude of applications, including:

  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices

Technical Specifications

The ZM4744AST boasts a comprehensive set of technical specifications that enable it to meet the needs of even the most demanding electronic designs:

  • Nominal Zener Voltage: The component provides a precise Zener voltage, ensuring accurate voltage clamping in a variety of applications.
  • Tolerance: It features a tight tolerance level, allowing for precise voltage regulation and stability.
  • Power Dissipation: With its high power dissipation capabilities, the ZM4744AST can manage higher currents, making it suitable for power-intensive applications.

Overall, the ZM4744AST from STMicroelectronics is a testament to the company's commitment to providing high-quality electronic components that cater to the evolving needs of the technology sector. Its robust design, combined with its exceptional performance characteristics, makes it a top choice for designers and engineers looking to develop reliable and efficient electronic systems.

You May Also Be Interested in

Vishay
DIODE ZENER 33V 800MW DO219AB
Lowest to $0.1462
ECAD model for BZD27B33P-M3-08
Vishay
DIODE ZENER 20V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B20-G3-08
Vishay
DIODE ZENER 20V 300MW SOT23-3
Lowest to $0.8783
ECAD model for BZX84B20-HE3-18
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0566
ECAD model for DDZ9689Q-7
Diodes Incorporated
DIODE ZENER 18V 200MW SOD323
Lowest to $0.0471
ECAD model for BZT52C18S-7
Panjit
SOT-23, ZENER
Lowest to $0.0666
ECAD model for BZX84C18-AU_R1_000A1
Vishay
DIODE ZENER 5.6V 500MW MICROMELF
Lowest to $0.2084
ECAD model for BZM55B5V6-TR
Microsemi Corporation
DIODE ZENER 6.35V 400MW DO7
Need more? Email Us
ECAD model for 1N4895
Microsemi Corporation
DIODE ZENER 75V 5W T18
Need more? Email Us
ECAD model for 1N5374CE3/TR13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention