Products specifications Report Issue?

Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 717088-ZM4745AST
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZM4745AST CAD Model

Description

Introducing the ZM4745AST from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the ZM4745AST, a cutting-edge product designed to meet the needs of modern electronics. This component is a testament to STMicroelectronics' commitment to delivering high-quality, reliable, and efficient solutions for a wide range of applications.

Key Features

  • Robust Voltage Regulation: The ZM4745AST offers precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • High Power Handling: With an ability to handle significant power levels, this product is suitable for demanding applications that require robust performance.
  • Wide Operating Temperature Range: Designed to operate effectively across a broad range of temperatures, the ZM4745AST is ideal for use in environments with varying thermal conditions.
  • Compact Form Factor: The small footprint of the ZM4745AST allows for integration into space-constrained designs without compromising on functionality.
  • Superior Reliability: Manufactured to STMicroelectronics' high standards, this product offers excellent reliability for long-term use.

Applications

The ZM4745AST is versatile and can be employed in a multitude of electronic applications, including:

  • Power supply circuits
  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics

Technical Specifications

Equipped with advanced technical features, the ZM4745AST provides a comprehensive solution for your electronic needs:

  • Voltage: Specific voltage ratings tailored to your application requirements.
  • Package: Available in industry-standard packages for easy integration into various designs.
  • Quality Assurance: Meets stringent quality standards, ensuring consistent performance.

STMicroelectronics' ZM4745AST is a testament to the company's dedication to innovation and excellence in the semiconductor industry. By choosing the ZM4745AST, designers and engineers can rest assured that they are incorporating a product that delivers both quality and performance. Whether for consumer gadgets or industrial machinery, the ZM4745AST is a reliable choice that stands up to the demands of modern electronics.

You May Also Be Interested in

Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3260 $57.0500
420+ $0.2676 $112.3920
650+ $0.2592 $168.4800
895+ $0.2508 $224.4660
1,155+ $0.2425 $280.0875
1,550+ $0.2174 $336.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 962 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention