EN
  • EN
  • DE

EAC30FSLD

Part No EAC30FSLD
Manufacturer Sullins Connector Solutions
Catalog Card Edge Connectors - Adapters
Description CONN EDGE ADAPT CARD-CARD 60POS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Sullins Connector Solutions
Packaging Tray
Status Active
Adapter Type Card Slot to Card Slot
Number of Positions 60
Card Thickness 0.062" (1.57mm)
Mounting Panel Mount
Flange Feature Top Opening, Unthreaded, 0.125" (3.18mm) Dia
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Housing Material Polybutylene Terephthalate (PBT)
Current Rating (Per Contact) 3A
Temperature Range - Operating -65°C to 125°C
Win Source Part Number 1011578-EAC30FSLD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EAC30FSLD CAD Model

Description

The EAC30FSLD is a card slot to card slot adapter from Sullins Connector Solutions.

  • Packaging: Tray
  • Number of Positions: 60
  • Contact Finish: Gold
  • Contact Finish Thickness: 30μin (0.76μm)
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Mounting Type: Panel Mount
  • Card Thickness: 0.062" (1.57mm)
  • Flange Feature: Top opening, unthreaded, 0.125" (3.18mm) Dia
  • Product Category: Connectors and Interconnects
  • Product Status: Active
  • Operating Temperature Range: -65°C to 125°C
  • Current Rating (Per Contact): 3A
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Sullins Connector Solutions
CONN EDGE ADAPT CARD-CARD 60POS
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.039
Lowest to $9.6613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess