EN
  • EN
  • DE

CDMC8D28NP-2R2MC

Part No CDMC8D28NP-2R2MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Description Ind Power 2.2uH 20% Metal Compound Molding T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999422-CDMC8D28NP-2R2MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDMC8D28NP-2R2MC CAD Model

Description

The CDMC8D28NP-2R2MC is a shielded power inductor manufactured by Sumida America Components Inc. This inductor is designed for high-frequency power applications, offering a compact size and excellent current handling capabilities. It is commonly used in DC-DC converters, power supplies, and other power electronic circuits where efficient energy storage and low EMI are critical.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Buck and Boost Regulators
  • Point-of-Load (POL) Converters
  • Filtering Circuits

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capability: Handles high DC currents without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Space-saving design for high-density applications.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring cleaner signal integrity.
  • High Efficiency: Low DCR reduces power losses, leading to improved efficiency in power conversion circuits.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: Robust construction ensures reliable operation in demanding environments.

Additional Details:

The CDMC8D28NP-2R2MC has an inductance value of 2.2 µH. The 'MC' at the end of the part number indicates specific characteristics, such as tolerance and packaging. The shielded construction helps to contain the magnetic field and reduce EMI emissions. The inductor's current rating is a critical parameter that specifies the maximum DC current it can handle without saturating or overheating. Refer to the datasheet for specific electrical characteristics, such as inductance tolerance, saturation current, and self-resonant frequency (SRF). Careful PCB layout is essential to minimize parasitic inductance and ensure optimal performance in high-frequency applications. It's important to consider the inductor's operating frequency and current requirements when selecting it for a specific application.

You May Also Be Interested in

Holystone
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9030 $58.6950
160+ $0.7410 $118.5600
245+ $0.7179 $175.8855
335+ $0.6946 $232.6910
430+ $0.6715 $288.7450
580+ $0.6020 $349.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess