EN
  • EN
  • DE

CDRH127-121MC

Part No CDRH127-121MC
Manufacturer Sumida America Components Inc.
Catalog Fixed Inductors
Description FIXED IND 120UH 1.6A 250 MOHM / Inductor Power Shielded Drum Core 120uH 20% 1KHz Ferrite 1.6A 0.25Ohm DCR T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Sumida America Components Inc.
Series CDRH127
Packaging Reel package
Part Status Obsolete(EOL)
Inductance 120μH
Tolerance ±20%
Current Rating 1.6A
Shielding Shielded
DC Resistance (DCR) 250 mOhm Max
Operating Temperature Range -40°C ~ 100°C
Test Frequency 1kHz
Mounting SMD
Package Nonstandard
Dimension 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Maximum) 0.315" (8.00mm)
Win Source Part Number 771459-CDRH127-121MC
Popularity Medium
Supply and Demand Status Limited
Family Name CDRH
Introduction Date July 29, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian CDRH127-121MC CAD Model

Description

The CDRH127-121MC is a fixed inductor manufactured by Sumida America Components Inc. It is designed for power supply and filtering applications, typically found in DC-DC converters and other power management circuits where a specific inductance value and current handling capability are required.

Applications

  • DC-DC converters.
  • Power supplies.
  • Voltage regulators.
  • EMI filtering.
  • Step-up (boost) converters.
  • Step-down (buck) converters.

Features

  • High Current Capacity: Designed to handle large current levels without saturation, ensuring stable performance.
  • Shielded Construction: Minimizes electromagnetic interference (EMI), reducing noise and improving system stability.
  • Low DC Resistance (DCR): Reduces power loss, contributing to improved efficiency in power circuits.
  • Compact Size: Enables use in applications where space is limited.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.

Benefits

  • Enhanced Power Efficiency: Low DCR reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Reduced Electromagnetic Interference: Shielded design minimizes EMI, preventing interference with surrounding components and improving overall system reliability.
  • Compact Design: Allows for integration into smaller devices and tighter board layouts.
  • Reliable Performance: Robust construction ensures consistent operation under various electrical and environmental conditions.
  • Simplified Assembly: SMT compatibility streamlines the manufacturing process.

Technical Specifications

The CDRH127-121MC has an inductance value that should be confirmed in the official Sumida datasheet. The current rating and DC resistance (DCR) are also key parameters for proper application. The inductor is designed for surface mount applications and features a shielded construction. It is essential to consult the datasheet for detailed specifications, including inductance tolerance, saturation current, and operating temperature range.

The CDRH127-121MC is well-suited for applications that demand high efficiency, low EMI, and reliable performance in a compact size. It's commonly used in power management circuits for portable devices, industrial equipment, and automotive electronics.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess