EN
  • EN
  • DE

RP1315BNP-330M

Part No RP1315BNP-330M
Manufacturer Sumida America Components Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 298336-RP1315BNP-330M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP1315BNP-330M CAD Model

Description

The Sumida America Components Inc. RP1315BNP-330M is a shielded power inductor designed for use in DC-DC converters and other power supply applications. This inductor is characterized by its low core loss and high saturation current, making it suitable for high-efficiency power conversion. The shielding minimizes electromagnetic interference (EMI), which is crucial in sensitive electronic circuits. The 33µH inductance value makes it suitable for a variety of switching frequencies.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters to store energy and reduce ripple current.
  • Power Supplies: Filtering and energy storage in power supplies for various electronic devices.
  • Voltage Regulators: Smoothing the output voltage and reducing noise in voltage regulators.
  • LED Lighting: Powering and controlling LEDs in lighting applications.
  • Portable Devices: Power management in smartphones, tablets, and other portable electronics.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) and minimizes noise.
  • High Saturation Current: Handles high current levels without significant inductance drop.
  • Low Core Loss: Minimizes power dissipation and improves efficiency.
  • Small Footprint: Compact size allows for use in space-constrained applications.
  • Surface Mount Design: Facilitates easy and automated assembly onto printed circuit boards.

Benefits:

  • Reduced EMI: Shielding minimizes electromagnetic interference, preventing noise from affecting other components.
  • Increased Efficiency: Low core loss improves the overall efficiency of the power conversion circuit.
  • High Power Density: High saturation current and small size enable high power density designs.
  • Reliable Performance: Robust design ensures reliable operation in demanding environments.
  • Simplified Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.

Additional Details:

The RP1315BNP-330M utilizes a ferrite core material that is optimized for low core loss at high frequencies. The shielded construction is achieved through a magnetic epoxy resin or similar material. The inductor is designed to operate over a wide temperature range. Specific details regarding the saturation current, DC resistance, and operating temperature range can be found in the manufacturer's datasheet. The inductance tolerance is typically ±20%. The component is RoHS compliant.

You May Also Be Interested in

Delta Electronics
Lowest to $78.4164
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess