The Sunlord PZ2012D300-3R0TF is a wire-wound chip inductor, designed for various high-frequency applications. This inductor boasts a compact 2012 package (2.0mm x 1.2mm) and an inductance of 3.0µH. The component is commonly employed within circuits that require filtering, tuning, and impedance adjustments.
Applications:
- Mobile Devices
- Wireless Communications
- Bluetooth Technology
- GPS Navigation Systems
- Radio Frequency Circuits
- Noise Suppression Systems
Features:
- Miniature 2012 Package
- High Quality Factor
- Excellent Self-Resonant Characteristics
- Wire-Wound Structure
- Robust Current Handling
- Compliance with RoHS Standards
Benefits:
- Circuit Miniaturization
- Enhanced Signal Integrity
- Reduction of Electromagnetic Disturbances
- Improved Circuit Operations
- Consistent Performance in High-Frequency Settings
- Environmentally Considerate
Additional Details:
The PZ2012D300-3R0TF inductor leverages sophisticated wire-winding processes to maintain a high Q value and excellent self-resonant frequency. This Sunlord inductor is a reliable solution for high-frequency circuit needs. Its smaller size enables compact design in portable electronics. The high current capacity ensures functionality, even in more demanding circuit parameters. Moreover, adherence to RoHS specifications ensures the design minimizes environmental impact.
Specifications:
- Inductance: 3.0 µH
- Tolerance: ±20%
- Package: 2012 (2.0mm x 1.2mm)
- Self-Resonant Frequency: Typically above 40 MHz (Refer to the datasheet for precise values)
- Operating Temperature Range: -40°C to +85°C
- DC Resistance (DCR): Low DCR to minimize power losses (See datasheet for details)