EN
  • EN
  • DE

PZ4516U600-6R0TF

Part No PZ4516U600-6R0TF
Manufacturer Sunlord
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086506-PZ4516U600-6R0TF
Categories OEM Parts(O-R)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PZ4516U600-6R0TF CAD Model

Description

The PZ4516U600-6R0TF is a wire-wound chip inductor manufactured by Sunlord. It's designed for use in high-frequency circuits and power applications where small size and good performance are required.

Applications:

  • Mobile Phones: Used for impedance matching and filtering in RF circuits.
  • Bluetooth devices: Integrated into Bluetooth modules for signal conditioning.
  • Wireless LAN (WLAN) devices: Employed in WLAN circuits for impedance matching and filtering.
  • Power Supplies: Used in DC-DC converters as an energy storage element.
  • RF circuits: Implemented in various RF applications for impedance matching and filtering.
  • Tablets and other portable devices: Filtering and impedance matching for reduced noise.

Features:

  • Wire-wound construction: Provides high Q-factor and excellent self-resonant frequency.
  • Small size (4516): Compact size for space-constrained applications.
  • High current handling: Capable of handling significant current without saturation.
  • Tight tolerance: Offers precise inductance value for accurate circuit performance.
  • RoHS compliant: Environmentally friendly, lead-free construction.
  • High self-resonant frequency (SRF): Enhances performance in high-frequency applications.

Benefits:

  • Improved Signal Quality: Provides excellent filtering and impedance matching for optimal signal transmission.
  • Reduced Noise: Minimizes unwanted noise and interference in sensitive circuits.
  • Increased Efficiency: High Q-factor and low DC resistance minimize power losses.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.

Additional Details:

The '600' in the part number indicates an inductance value of 60 uH (60 x 10^0 uH). The '6R0' indicates a rated current of 6.0 Amps. The PZ series inductors by Sunlord are often used in impedance matching, filtering, and decoupling applications. They feature a ceramic core and are designed for reflow soldering. The wire-wound construction provides a higher Q factor than multilayer chip inductors. Specific parameters like SRF, DCR (DC resistance) and current rating depend on the exact inductor and can be found in the datasheet. These inductors are suitable for high-frequency applications due to their stable inductance and high SRF.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,245+ $0.0464 $57.7680
3,035+ $0.0381 $115.6335
4,690+ $0.0370 $173.5300
6,455+ $0.0358 $231.0890
8,365+ $0.0346 $289.4290
11,195+ $0.0310 $347.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239,983 pieces
MOQ: 1245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess