EN
  • EN
  • DE

SDCL0603Q12NJT02

Part No SDCL0603Q12NJT02
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092073-SDCL0603Q12NJT02
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q12NJT02 CAD Model

Description

The SDCL0603Q12NJT02 is a multilayer chip inductor manufactured by Sunlord. This component is designed for high-frequency applications, offering excellent performance in a small form factor. It is primarily used for impedance matching, filtering, and resonance tuning in various electronic circuits.

Applications

  • Mobile Phones
  • Wireless Communication Devices (Bluetooth, Wi-Fi)
  • RF Modules
  • GPS Devices
  • High-Frequency Circuits

Features

  • Multilayer Construction: Provides high inductance and impedance in a small size.
  • High Self-Resonant Frequency: Ensures stable performance at high frequencies.
  • Small Footprint: 0603 package (0.6mm x 0.3mm) saves valuable board space.
  • High Q Value: Minimizes energy loss, resulting in efficient circuit performance.
  • Excellent Solderability: Ensures reliable connection to the PCB.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Compact Design: Allows for miniaturization of electronic devices.
  • Stable Performance: Maintains consistent characteristics across a wide range of frequencies and temperatures.
  • Efficient Energy Transfer: High Q value minimizes signal loss and maximizes circuit efficiency.
  • Reliable Connection: Excellent solderability ensures robust and long-lasting connections.
  • Environmentally Friendly: RoHS compliance makes it suitable for use in eco-conscious products.
  • Improved Signal Integrity: Minimizes unwanted noise and interference in high-frequency circuits.

Additional Details

The SDCL0603Q12NJT02 has an inductance value of 12nH with a tolerance that varies based on the specific product datasheet. It typically features a high self-resonant frequency (SRF), usually in the GHz range, which determines its upper frequency limit. The component is designed to withstand reflow soldering processes used in automated assembly. Its small size and high performance make it ideal for use in densely populated PCBs. The operating temperature range usually spans from -55°C to +125°C, suitable for a variety of environmental conditions. Further specifications, including the DC resistance (DCR) and rated current, can be found in the official Sunlord datasheet for this part number. This chip inductor contributes significantly to the overall performance and reliability of RF and wireless communication systems.

You May Also Be Interested in

Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Shikues
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Vishay
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11,630+ $0.0043 $50.0090
28,575+ $0.0035 $100.0125
44,120+ $0.0034 $150.0080
60,610+ $0.0033 $200.0130
78,125+ $0.0032 $250.0000
103,450+ $0.0029 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520,400 pieces
MOQ: 11630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess