EN
  • EN
  • DE

SDCL0603Q1N2BT02B01

Part No SDCL0603Q1N2BT02B01
Manufacturer Sunlord
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 1107029-SDCL0603Q1N2BT02B01
Categories Custom Parts
Manufacturer Sunlord
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q1N2BT02B01 CAD Model

Description

The SDCL0603Q1N2BT02B01 is a common mode choke manufactured by Sunlord. Common mode chokes are used to suppress common mode noise in electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI).

Applications:

  • USB interfaces
  • LVDS interfaces
  • CAN bus systems
  • Ethernet ports
  • Audio signal lines

Features:

  • Compact 0603 package size
  • High common mode impedance
  • Low differential mode impedance
  • Excellent noise suppression
  • Surface mount technology (SMT) compatible
  • RoHS compliant

Benefits:

  • Reduced EMI emissions
  • Improved signal integrity
  • Enhanced system reliability
  • Simplified circuit design
  • Compliance with regulatory standards

Additional Details:

The SDCL0603Q1N2BT02B01 from Sunlord is specifically designed to suppress common mode noise while minimizing the impact on differential signals. The compact 0603 package size allows for easy integration into densely populated circuit boards. The 'Q1N2' likely refers to specific impedance characteristics at a given frequency; consult the datasheet for detailed specifications. Common mode chokes are essential for meeting EMC (Electromagnetic Compatibility) standards in a variety of electronic devices.

Common mode noise is a type of electrical noise that appears equally on all signal lines relative to ground. It can be generated by various sources, such as power supplies, switching circuits, and external interference. Common mode chokes effectively attenuate this noise, preventing it from affecting the performance of sensitive electronic circuits.

For detailed technical specifications, including common mode impedance, differential mode impedance, rated current, and DC resistance, please refer to the official datasheet from Sunlord.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15,625+ $0.0032 $50.0000
37,040+ $0.0027 $100.0080
57,695+ $0.0026 $150.0070
80,000+ $0.0025 $200.0000
104,170+ $0.0024 $250.0080
136,365+ $0.0022 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,000 pieces
MOQ: 15625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess